NPS Corporation Universal Sorbent Pad, Sustayn by Spilfyter USR-91

Description
Tech Specs PackagingBag - 19/Pallet Width16in | 41cm Length150ft | 45m ThicknessHeavy-Weigh t | Heavy-Weight Weight25.5 | 11kg Usage SOURCE REDUCTION: Sustayn Sorbents Are Made From 100% Recycled Material - Earth Friendly! All Corrugate Packaging Is 100% Post Consumer Recycled Corrugate With Environmentally Friendly Water-Based Printing Inks. Poly-bags Used For Sorbent Rolls Are 100% Recycled And Use 33% Less Poly. Sustayn Pads & Rolls Are Perforated; Allowing You To Use What You Need, Further Reducing Usage And Waste! FEATURES & BENEFITS: Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials! Sustayn Universal Pads, Rolls & Drum Tops Are Black In Color; Easily Hiding Unsightly Spills - They Always Look Clean! Oil-Only Sorbent Pads, Rolls & Drum Tops Have A Pleasing Earth-Tone Color - With Great Performance! Sorbent Socks Use 100% Recycled Material Filler - With Same Great Performance! Components 100% Recycled Material; 100% Recycled Poly Bag
Description
Tech Specs PackagingBag - 19/Pallet Width16in | 41cm Length150ft | 45m ThicknessHeavy-Weigh t | Heavy-Weight Weight25.5 | 11kg Usage SOURCE REDUCTION: Sustayn Sorbents Are Made From 100% Recycled Material - Earth Friendly! All Corrugate Packaging Is 100% Post Consumer Recycled Corrugate With Environmentally Friendly Water-Based Printing Inks. Poly-bags Used For Sorbent Rolls Are 100% Recycled And Use 33% Less Poly. Sustayn Pads & Rolls Are Perforated; Allowing You To Use What You Need, Further Reducing Usage And Waste! FEATURES & BENEFITS: Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials! Sustayn Universal Pads, Rolls & Drum Tops Are Black In Color; Easily Hiding Unsightly Spills - They Always Look Clean! Oil-Only Sorbent Pads, Rolls & Drum Tops Have A Pleasing Earth-Tone Color - With Great Performance! Sorbent Socks Use 100% Recycled Material Filler - With Same Great Performance! Components 100% Recycled Material; 100% Recycled Poly Bag

Suppliers

Company
Product
Description
Supplier Links
Universal Sorbent Pad, Sustayn by Spilfyter - USR-91 - NPS Corporation
Green Bay, WI, USA
Universal Sorbent Pad, Sustayn by Spilfyter
USR-91
Universal Sorbent Pad, Sustayn by Spilfyter USR-91
Tech Specs PackagingBag - 19/Pallet Width16in | 41cm Length150ft | 45m ThicknessHeavy-Weigh t | Heavy-Weight Weight25.5 | 11kg Usage SOURCE REDUCTION: Sustayn Sorbents Are Made From 100% Recycled Material - Earth Friendly! All Corrugate Packaging Is 100% Post Consumer Recycled Corrugate With Environmentally Friendly Water-Based Printing Inks. Poly-bags Used For Sorbent Rolls Are 100% Recycled And Use 33% Less Poly. Sustayn Pads & Rolls Are Perforated; Allowing You To Use What You Need, Further Reducing Usage And Waste! FEATURES & BENEFITS: Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials! Sustayn Universal Pads, Rolls & Drum Tops Are Black In Color; Easily Hiding Unsightly Spills - They Always Look Clean! Oil-Only Sorbent Pads, Rolls & Drum Tops Have A Pleasing Earth-Tone Color - With Great Performance! Sorbent Socks Use 100% Recycled Material Filler - With Same Great Performance! Components 100% Recycled Material; 100% Recycled Poly Bag

Tech Specs
PackagingBag - 19/Pallet
Width16in | 41cm
Length150ft | 45m
ThicknessHeavy-Weight | Heavy-Weight
Weight25.5 | 11kg
Usage
SOURCE REDUCTION:
Sustayn Sorbents Are Made From 100% Recycled Material - Earth Friendly!
All Corrugate Packaging Is 100% Post Consumer Recycled Corrugate With Environmentally Friendly Water-Based Printing Inks. Poly-bags Used For Sorbent Rolls Are 100% Recycled And Use 33% Less Poly.
Sustayn Pads & Rolls Are Perforated; Allowing You To Use What You Need, Further Reducing Usage And Waste!
FEATURES & BENEFITS:
Sustayn Sorbents Perform As Good Or Better Than The Leading Sorbent Product Produced From Virgin Raw Materials!
Sustayn Universal Pads, Rolls & Drum Tops Are Black In Color; Easily Hiding Unsightly Spills - They Always Look Clean!
Oil-Only Sorbent Pads, Rolls & Drum Tops Have A Pleasing Earth-Tone Color - With Great Performance!
Sorbent Socks Use 100% Recycled Material Filler - With Same Great Performance!
Components
100% Recycled Material; 100% Recycled Poly Bag

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number USR-91
Product Name Universal Sorbent Pad, Sustayn by Spilfyter
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
PIG® Oil-Only Absorbent Boom - BOM406 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Spills; Spill Response
View Details
Spill Absorbents - 1890049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Chemical
Application Spills
View Details
SILICA, TLC, ULTRAPURE 60A, 2-25 MICRON (-400 MESH) WITH GYPSUM BINDER -  - GFS Chemicals, Inc.
Specs
Material Type Silica or fused silica
View Details