NPS Corporation Hazmat Sorbent Sock, Premium S2-37

Description
Tech Specs PackagingCase - 28/pallet Width3in | 7.62cm Length10ft | 3.048m Thickness| Weight13lbs | 5.4kg Usage Premium sorbent for extended-use/high durability. Use Hazmat socks when the liquid is aggressive or unknown as a "no-decision" response. Yellow color is highly recognized as the universal "caution" color. Available in two lengths for a customized fit. Encased in polyester casing which allows for stretching around equipment. Surround spills to prevent spreading. Wrap around leaky drums, tanks and sinks. Wrap around machine bases for leak protection. Contained absorbent makes cleanup quick and easy. Use in conjunction with our Chemical Classifiers when the nature of the spill is unknown.
Description
Tech Specs PackagingCase - 28/pallet Width3in | 7.62cm Length10ft | 3.048m Thickness| Weight13lbs | 5.4kg Usage Premium sorbent for extended-use/high durability. Use Hazmat socks when the liquid is aggressive or unknown as a "no-decision" response. Yellow color is highly recognized as the universal "caution" color. Available in two lengths for a customized fit. Encased in polyester casing which allows for stretching around equipment. Surround spills to prevent spreading. Wrap around leaky drums, tanks and sinks. Wrap around machine bases for leak protection. Contained absorbent makes cleanup quick and easy. Use in conjunction with our Chemical Classifiers when the nature of the spill is unknown.

Suppliers

Company
Product
Description
Supplier Links
Hazmat Sorbent Sock, Premium - S2-37 - NPS Corporation
Green Bay, WI, USA
Hazmat Sorbent Sock, Premium
S2-37
Hazmat Sorbent Sock, Premium S2-37
Tech Specs PackagingCase - 28/pallet Width3in | 7.62cm Length10ft | 3.048m Thickness| Weight13lbs | 5.4kg Usage Premium sorbent for extended-use/high durability. Use Hazmat socks when the liquid is aggressive or unknown as a "no-decision" response. Yellow color is highly recognized as the universal "caution" color. Available in two lengths for a customized fit. Encased in polyester casing which allows for stretching around equipment. Surround spills to prevent spreading. Wrap around leaky drums, tanks and sinks. Wrap around machine bases for leak protection. Contained absorbent makes cleanup quick and easy. Use in conjunction with our Chemical Classifiers when the nature of the spill is unknown.

Tech Specs
PackagingCase - 28/pallet
Width3in | 7.62cm
Length10ft | 3.048m
Thickness|
Weight13lbs | 5.4kg
Usage
Premium sorbent for extended-use/high durability.
Use Hazmat socks when the liquid is aggressive or unknown as a "no-decision" response.
Yellow color is highly recognized as the universal "caution" color.
Available in two lengths for a customized fit.
Encased in polyester casing which allows for stretching around equipment.
Surround spills to prevent spreading.
Wrap around leaky drums, tanks and sinks.
Wrap around machine bases for leak protection.
Contained absorbent makes cleanup quick and easy.
Use in conjunction with our Chemical Classifiers when the nature of the spill is unknown.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number S2-37
Product Name Hazmat Sorbent Sock, Premium
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Dryer-Safe Reusable Water Absorbent Sock - WTR019 - New Pig Corporation
Specs
Type Absorbent
Absorbate Water / Moisture; Water
Application Leaks & Drips, Maintenance
View Details
SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
Spill Absorbents - 1927696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Maintenance
Application Spills
View Details
Sludge Set Drying Agent for Water-Based Sludges & Slurries -  - Fortrans Inc.
Specs
Type Absorbent
Absorbate Water / Moisture
Application Dewatering; Sludges & Slurries
View Details