NPS Corporation Oil-Only Sorbent Boom, Premium M-40

Description
Tech Specs PackagingBag - 16/pallet Width8in | 20.32cm Length20ft | 6.096m Thickness| Weight40lbs | 18kg Usage Premium sorbent for extended-use/high durability. Now with 4x stronger rope & loop ends! Absorbs any oil or hydrocarbon while repelling water. Available in various sizes for a customized fit. Contained in a white fish netting sleeve which enables greater oil penetration and easy saturation indication. Strategically placed hooks to form a boom chain of any length. Forms a floating migration barrier to contain and absorb oil spills on water. Can be used as a barrier in holding ponds to retain waste and debris. Continues to float while fully saturated. Contained absorbent makes cleanup quick and easy. Low lint.
Description
Tech Specs PackagingBag - 16/pallet Width8in | 20.32cm Length20ft | 6.096m Thickness| Weight40lbs | 18kg Usage Premium sorbent for extended-use/high durability. Now with 4x stronger rope & loop ends! Absorbs any oil or hydrocarbon while repelling water. Available in various sizes for a customized fit. Contained in a white fish netting sleeve which enables greater oil penetration and easy saturation indication. Strategically placed hooks to form a boom chain of any length. Forms a floating migration barrier to contain and absorb oil spills on water. Can be used as a barrier in holding ponds to retain waste and debris. Continues to float while fully saturated. Contained absorbent makes cleanup quick and easy. Low lint.

Suppliers

Company
Product
Description
Supplier Links
Oil-Only Sorbent Boom, Premium - M-40 - NPS Corporation
Green Bay, WI, USA
Oil-Only Sorbent Boom, Premium
M-40
Oil-Only Sorbent Boom, Premium M-40
Tech Specs PackagingBag - 16/pallet Width8in | 20.32cm Length20ft | 6.096m Thickness| Weight40lbs | 18kg Usage Premium sorbent for extended-use/high durability. Now with 4x stronger rope & loop ends! Absorbs any oil or hydrocarbon while repelling water. Available in various sizes for a customized fit. Contained in a white fish netting sleeve which enables greater oil penetration and easy saturation indication. Strategically placed hooks to form a boom chain of any length. Forms a floating migration barrier to contain and absorb oil spills on water. Can be used as a barrier in holding ponds to retain waste and debris. Continues to float while fully saturated. Contained absorbent makes cleanup quick and easy. Low lint.

Tech Specs
PackagingBag - 16/pallet
Width8in | 20.32cm
Length20ft | 6.096m
Thickness|
Weight40lbs | 18kg
Usage
Premium sorbent for extended-use/high durability.
Now with 4x stronger rope & loop ends!
Absorbs any oil or hydrocarbon while repelling water.
Available in various sizes for a customized fit.
Contained in a white fish netting sleeve which enables greater oil penetration and easy saturation indication.
Strategically placed hooks to form a boom chain of any length.
Forms a floating migration barrier to contain and absorb oil spills on water.
Can be used as a barrier in holding ponds to retain waste and debris.
Continues to float while fully saturated.
Contained absorbent makes cleanup quick and easy.
Low lint.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number M-40
Product Name Oil-Only Sorbent Boom, Premium
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
PIG® Original Absorbent Sock - 404 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
Application Leaks & Drips, Maintenance
View Details
Spill Absorbents - 360133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Oil; Oil
Application Spills
View Details
NUCLEOSIL® 50-5 -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Material Type Silica or fused silica
View Details