NPS Corporation Universal Sorbent Roll, Spilhyder® DS-97

Description
Tech Specs PackagingBag - 16/pallet Width32in | 81.28cm Length150ft | 45.72m ThicknessMedium-Weig ht | Weight29lbs | 13kg Usage Two layers of Spunbond fabric sandwiched with a middle layer of Meltblown. Virtually lint-free and highly durable for high viscosity or high traffic applications. Abrasive-resistant Spunbond layers give added strength. Absorbs and retains oil, water, solvents, coolants, etc. Center perfed for a customized fit. Dimple bonded for additional strength. Keeps floors non-slip in walkways and high traffic areas. Place under and around machinery, use to line shelves, and for clean-up applications.
Description
Tech Specs PackagingBag - 16/pallet Width32in | 81.28cm Length150ft | 45.72m ThicknessMedium-Weig ht | Weight29lbs | 13kg Usage Two layers of Spunbond fabric sandwiched with a middle layer of Meltblown. Virtually lint-free and highly durable for high viscosity or high traffic applications. Abrasive-resistant Spunbond layers give added strength. Absorbs and retains oil, water, solvents, coolants, etc. Center perfed for a customized fit. Dimple bonded for additional strength. Keeps floors non-slip in walkways and high traffic areas. Place under and around machinery, use to line shelves, and for clean-up applications.

Suppliers

Company
Product
Description
Supplier Links
Universal Sorbent Roll, Spilhyder® - DS-97 - NPS Corporation
Green Bay, WI, USA
Universal Sorbent Roll, Spilhyder®
DS-97
Universal Sorbent Roll, Spilhyder® DS-97
Tech Specs PackagingBag - 16/pallet Width32in | 81.28cm Length150ft | 45.72m ThicknessMedium-Weig ht | Weight29lbs | 13kg Usage Two layers of Spunbond fabric sandwiched with a middle layer of Meltblown. Virtually lint-free and highly durable for high viscosity or high traffic applications. Abrasive-resistant Spunbond layers give added strength. Absorbs and retains oil, water, solvents, coolants, etc. Center perfed for a customized fit. Dimple bonded for additional strength. Keeps floors non-slip in walkways and high traffic areas. Place under and around machinery, use to line shelves, and for clean-up applications.

Tech Specs
PackagingBag - 16/pallet
Width32in | 81.28cm
Length150ft | 45.72m
ThicknessMedium-Weight |
Weight29lbs | 13kg
Usage
Two layers of Spunbond fabric sandwiched with a middle layer of Meltblown.
Virtually lint-free and highly durable for high viscosity or high traffic applications.
Abrasive-resistant Spunbond layers give added strength.
Absorbs and retains oil, water, solvents, coolants, etc.
Center perfed for a customized fit.
Dimple bonded for additional strength.
Keeps floors non-slip in walkways and high traffic areas.
Place under and around machinery, use to line shelves, and for clean-up applications.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number DS-97
Product Name Universal Sorbent Roll, Spilhyder®
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
PIG® Oil-Only Absorbent Boom - BOM405 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Spills; Spill Response
View Details
Spill Absorbents - 8725748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Chemical
Application Spills
View Details
FLORISIL®, -200 MESH STANDARD -  - GFS Chemicals, Inc.
Specs
Type Adsorbent
Material Type Mineral Wool; Silica or fused silica
View Details