NPS Corporation Pop-out Box DRC Wipe 51850

Description
Tech Specs PackagingPrinted Case - 54/pallet (9 cs per layer/6 layers) Width10.25in | 26.035cm Length15in | 38.1cm Thickness1-ply | 1-ply Weight12lbs | 5.4kg Usage Strong, Durable 1-ply Wipes. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!
Description
Tech Specs PackagingPrinted Case - 54/pallet (9 cs per layer/6 layers) Width10.25in | 26.035cm Length15in | 38.1cm Thickness1-ply | 1-ply Weight12lbs | 5.4kg Usage Strong, Durable 1-ply Wipes. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Suppliers

Company
Product
Description
Supplier Links
Green Bay, WI, USA
Pop-out Box DRC Wipe
51850
Pop-out Box DRC Wipe 51850
Tech Specs PackagingPrinted Case - 54/pallet (9 cs per layer/6 layers) Width10.25in | 26.035cm Length15in | 38.1cm Thickness1-ply | 1-ply Weight12lbs | 5.4kg Usage Strong, Durable 1-ply Wipes. Components CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Tech Specs
PackagingPrinted Case - 54/pallet (9 cs per layer/6 layers)
Width10.25in | 26.035cm
Length15in | 38.1cm
Thickness1-ply | 1-ply
Weight12lbs | 5.4kg
Usage
Strong, Durable 1-ply Wipes.
Components
CONTACT US TO REQUEST A WIPE SAMPLE PACKET TODAY!

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 51850
Product Name Pop-out Box DRC Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Premoistened Hand and Surface Wipers - WIP1301 - New Pig Corporation
Specs
Views / General Types Wipe or Swab
Material Wiper - Polypropylene Solution - Proprietary Cleaning Agent
Length 12 inch (305 mm)
View Details
Tork Industrial Cleaning Cloth, Giant Roll - 520305 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Length 15.72 inch (399 mm)
Width / OD 15.72 inch (399 mm)
View Details
Wipes - 8295130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Cleanroom; No Solvent or Cleaner
Length 9.02 inch (229 mm)
Width / OD 9.02 inch (229 mm)
View Details
Performance Cleaning Cloth Centerpull Rolls - 10770 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 19 inch (483 mm)
Width / OD 13 inch (330 mm)
View Details