NPS Corporation Pre-Moistened Dairy Wipe; CHG Refill Bag 41800

Description
Tech Specs PackagingCase Width8in | 20.32cm Length10in | 25.4cm Thickness1-ply | Weight22lbs | 10kg Usage Sanitizing Teats in pre and post milking process without dips or foams. Prepping and cleaning injection sites and other treatable areas of livestock. Active Ingredient: Chlorhexidine Gluconate (CHG).
Description
Tech Specs PackagingCase Width8in | 20.32cm Length10in | 25.4cm Thickness1-ply | Weight22lbs | 10kg Usage Sanitizing Teats in pre and post milking process without dips or foams. Prepping and cleaning injection sites and other treatable areas of livestock. Active Ingredient: Chlorhexidine Gluconate (CHG).

Suppliers

Company
Product
Description
Supplier Links
Pre-Moistened Dairy Wipe; CHG Refill Bag - 41800 - NPS Corporation
Green Bay, WI, USA
Pre-Moistened Dairy Wipe; CHG Refill Bag
41800
Pre-Moistened Dairy Wipe; CHG Refill Bag 41800
Tech Specs PackagingCase Width8in | 20.32cm Length10in | 25.4cm Thickness1-ply | Weight22lbs | 10kg Usage Sanitizing Teats in pre and post milking process without dips or foams. Prepping and cleaning injection sites and other treatable areas of livestock. Active Ingredient: Chlorhexidine Gluconate (CHG).

Tech Specs
PackagingCase
Width8in | 20.32cm
Length10in | 25.4cm
Thickness1-ply |
Weight22lbs | 10kg
Usage
Sanitizing Teats in pre and post milking process without dips or foams. Prepping and cleaning injection sites and other treatable areas of livestock. Active Ingredient: Chlorhexidine Gluconate (CHG).

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 41800
Product Name Pre-Moistened Dairy Wipe; CHG Refill Bag
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Tork Light Duty Cleaning Cloth - 500105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth; No Solvent or Cleaner
Material Paper / Cellulosic
Length 12.4 inch (315 mm)
View Details
Pre-Satured 70% IPA Small Wipe - 18006 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 12 inch (305 mm)
Width / OD 8.5 inch (216 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Wipes - 492711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Anti-Bacterial; Pre-saturated with Solvent or Cleaner
Industry Applications Cleaning, disinfecting
View Details