M-Squared Innovations & Insights Pre-Satured 70% IPA Small Wipe 18006

Description
70/30 TT-I-735 Isopropyl Alcohol/DI Water Pre-saturated wipe. Wipes are individually wrapped for fresh everytime and to prevent waste due to dry out. Exceeds AMS3819. NSN 6840-01-691-8849
Request a Quote Datasheet
Description
70/30 TT-I-735 Isopropyl Alcohol/DI Water Pre-saturated wipe. Wipes are individually wrapped for fresh everytime and to prevent waste due to dry out. Exceeds AMS3819. NSN 6840-01-691-8849
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Satured 70% IPA Small Wipe - 18006 - M-Squared Innovations & Insights
Mansfield, TX, United States
Pre-Satured 70% IPA Small Wipe
18006
Pre-Satured 70% IPA Small Wipe 18006
70/30 TT-I-735 Isopropyl Alcohol/DI Water Pre-saturated wipe. Wipes are individually wrapped for fresh everytime and to prevent waste due to dry out. Exceeds AMS3819. NSN 6840-01-691-8849

70/30 TT-I-735 Isopropyl Alcohol/DI Water Pre-saturated wipe. Wipes are individually wrapped for fresh everytime and to prevent waste due to dry out. Exceeds AMS3819. NSN 6840-01-691-8849

Supplier's Site Datasheet

Technical Specifications

  M-Squared Innovations & Insights
Product Category Wipes and Wipers
Product Number 18006
Product Name Pre-Satured 70% IPA Small Wipe
Views / General Types Wipe or Swab
Unlock Full Specs
to access all available technical data

Similar Products

Pre-Satured 99% IPA Wipe - 18002 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Accel Cloths Quarterfolded - 10600 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Accel Cloths Flat Sheet - 10601 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 25 inch (635 mm)
Width / OD 14.25 inch (362 mm)
View Details
Skyline Essential Cleaning Cloth - 10501 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 14 inch (356 mm)
Width / OD 10 inch (254 mm)
View Details