NPS Corporation Natural HRT Roll 40800-React

Description
Tech Specs PackagingPrinted Case - 55/pallet Width8in | 20.32cm Length800ft | 243m ThicknessN/A | N/A Weight21lbs | 9.5kg Usage Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 40800 x
Description
Tech Specs PackagingPrinted Case - 55/pallet Width8in | 20.32cm Length800ft | 243m ThicknessN/A | N/A Weight21lbs | 9.5kg Usage Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 40800 x

Suppliers

Company
Product
Description
Supplier Links
Natural HRT Roll - 40800-React - NPS Corporation
Green Bay, WI, USA
Natural HRT Roll
40800-React
Natural HRT Roll 40800-React
Tech Specs PackagingPrinted Case - 55/pallet Width8in | 20.32cm Length800ft | 243m ThicknessN/A | N/A Weight21lbs | 9.5kg Usage Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 40800 x

Tech Specs
PackagingPrinted Case - 55/pallet
Width8in | 20.32cm
Length800ft | 243m
ThicknessN/A | N/A
Weight21lbs | 9.5kg
Usage
Yields better absorbency and hand drying efficiency. This results in reduced consumption.
Good strength reduces "wet-tabs" and washroom litter.
Excellent dispensing strength and performance.
Reduce labor costs associated with refilling dispensers.
Better performance results in high customer satisfaction.
Reduced consumption equals cost savings.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 40800 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 40800-React
Product Name Natural HRT Roll
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Heavy-Duty Cleaning Cloth White W4 - 570481 - Tork
Specs
Views / General Types Wipe or Swab
Length 14.12 inch (359 mm)
Width / OD 9.12 inch (232 mm)
View Details
Heavy Duty Hand Cleaning Wipes - 51109 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
Wipes - 2658705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Cleanroom
Industry Applications Industrial Manufacturing
View Details