NPS Corporation Perforated Roll Towel 30800

Description
Tech Specs PackagingPrinted Case - 24 cs/pallet; 6 cases per layer/4 layers high Width9in | 22.86cm Length11in | 27.94cm Thickness2-ply | Weight16.2lbs | 7.34kg Usage 2-ply sheets of strong and absorbent embossed paper towel. Response® perforated roll towels provide a good balance between efficiency and economy. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30800 x
Description
Tech Specs PackagingPrinted Case - 24 cs/pallet; 6 cases per layer/4 layers high Width9in | 22.86cm Length11in | 27.94cm Thickness2-ply | Weight16.2lbs | 7.34kg Usage 2-ply sheets of strong and absorbent embossed paper towel. Response® perforated roll towels provide a good balance between efficiency and economy. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30800 x

Suppliers

Company
Product
Description
Supplier Links
Perforated Roll Towel - 30800 - NPS Corporation
Green Bay, WI, USA
Perforated Roll Towel
30800
Perforated Roll Towel 30800
Tech Specs PackagingPrinted Case - 24 cs/pallet; 6 cases per layer/4 layers high Width9in | 22.86cm Length11in | 27.94cm Thickness2-ply | Weight16.2lbs | 7.34kg Usage 2-ply sheets of strong and absorbent embossed paper towel. Response® perforated roll towels provide a good balance between efficiency and economy. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30800 x

Tech Specs
PackagingPrinted Case - 24 cs/pallet; 6 cases per layer/4 layers high
Width9in | 22.86cm
Length11in | 27.94cm
Thickness2-ply |
Weight16.2lbs | 7.34kg
Usage
2-ply sheets of strong and absorbent embossed paper towel.
Response® perforated roll towels provide a good balance between efficiency and economy.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 30800 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 30800
Product Name Perforated Roll Towel
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Tork Cleaning Cloth, Giant Roll - 510105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Length 15.72 inch (399 mm)
Width / OD 15.72 inch (399 mm)
View Details
Pre-Satured 70% IPA Large Wipe - 18001 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Electrolube ® ARW Aerowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Industry Applications Electronics
View Details
Wipes - 1810305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Anti-Bacterial; Pre-saturated with Solvent or Cleaner
Industry Applications Cleaning
View Details