NPS Corporation Oil-Only Sorbents, Zipper Bag Spill Kit 3053BG

Description
Tech Specs PackagingZipper Bag - 60/pallet Width25.25in. | 64.13cm Length13.40in. | 34.03cm Thickness7.75in. | 19.68cm Weight5 lbs. | 2.26kg Usage Easy-to-use and store Grab & Go® Zipper Bag Kits containing a variety of spill response materials and equipment specifically designed to meet your needs. Clear Bag is easy to handle and carry and keeps the contents both visible to the spill responder. Each Kit has Grommets, allowing it to be mounted on walls or other surfaces. Zipper Bag keeps sorbents clean and protected when not in use. Kit measures approximately 22" x 6" x 18" Components | (20) Single-Weight SFO-70 16" x 18" Oil-Only Pads | (3) 3" x 4' Oil-Only Socks | (1pr.) Nitrile Gloves | (1pr.) Splash Goggles | (1) Disposal Bag | (1) Clear Zipper Bag
Description
Tech Specs PackagingZipper Bag - 60/pallet Width25.25in. | 64.13cm Length13.40in. | 34.03cm Thickness7.75in. | 19.68cm Weight5 lbs. | 2.26kg Usage Easy-to-use and store Grab & Go® Zipper Bag Kits containing a variety of spill response materials and equipment specifically designed to meet your needs. Clear Bag is easy to handle and carry and keeps the contents both visible to the spill responder. Each Kit has Grommets, allowing it to be mounted on walls or other surfaces. Zipper Bag keeps sorbents clean and protected when not in use. Kit measures approximately 22" x 6" x 18" Components | (20) Single-Weight SFO-70 16" x 18" Oil-Only Pads | (3) 3" x 4' Oil-Only Socks | (1pr.) Nitrile Gloves | (1pr.) Splash Goggles | (1) Disposal Bag | (1) Clear Zipper Bag

Suppliers

Company
Product
Description
Supplier Links
Oil-Only Sorbents, Zipper Bag Spill Kit - 3053BG - NPS Corporation
Green Bay, WI, USA
Oil-Only Sorbents, Zipper Bag Spill Kit
3053BG
Oil-Only Sorbents, Zipper Bag Spill Kit 3053BG
Tech Specs PackagingZipper Bag - 60/pallet Width25.25in. | 64.13cm Length13.40in. | 34.03cm Thickness7.75in. | 19.68cm Weight5 lbs. | 2.26kg Usage Easy-to-use and store Grab & Go® Zipper Bag Kits containing a variety of spill response materials and equipment specifically designed to meet your needs. Clear Bag is easy to handle and carry and keeps the contents both visible to the spill responder. Each Kit has Grommets, allowing it to be mounted on walls or other surfaces. Zipper Bag keeps sorbents clean and protected when not in use. Kit measures approximately 22" x 6" x 18" Components | (20) Single-Weight SFO-70 16" x 18" Oil-Only Pads | (3) 3" x 4' Oil-Only Socks | (1pr.) Nitrile Gloves | (1pr.) Splash Goggles | (1) Disposal Bag | (1) Clear Zipper Bag

Tech Specs
PackagingZipper Bag - 60/pallet
Width25.25in. | 64.13cm
Length13.40in. | 34.03cm
Thickness7.75in. | 19.68cm
Weight5 lbs. | 2.26kg
Usage
Easy-to-use and store Grab & Go® Zipper Bag Kits containing a variety of spill response materials and equipment specifically designed to meet your needs.
Clear Bag is easy to handle and carry and keeps the contents both visible to the spill responder.
Each Kit has Grommets, allowing it to be mounted on walls or other surfaces.
Zipper Bag keeps sorbents clean and protected when not in use.
Kit measures approximately 22" x 6" x 18"
Components
| (20) Single-Weight SFO-70 16" x 18" Oil-Only Pads | (3) 3" x 4' Oil-Only Socks | (1pr.) Nitrile Gloves | (1pr.) Splash Goggles | (1) Disposal Bag | (1) Clear Zipper Bag

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number 3053BG
Product Name Oil-Only Sorbents, Zipper Bag Spill Kit
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
PIG® Lite-Dri® Loose Absorbent - PLP201 - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Coolants; Solvents; Water; Universal
Application General Absorbent
View Details
Spill Absorbents - 2779846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Maintenance
Application Spills
View Details
SILICA, GFSELECT™/TLC WITH FLUORESCENT INDICATOR -  - GFS Chemicals, Inc.
Specs
Material Type Silica or fused silica
View Details