NPS Corporation Natural HRT Roll 30310-Retain

Description
Tech Specs PackagingPrinted Case - 54 cs/pallet; 9 cases per layer/6 layers high Width8in | 20.32cm Length310ft | 94.48m Thickness1-ply | 1-ply Weight19.7lbs | 8.93kg Usage Products Created To Help You Retain Your Business Advantage. Retain™ Hardwound Roll Towel (HRT) yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30310 0
Description
Tech Specs PackagingPrinted Case - 54 cs/pallet; 9 cases per layer/6 layers high Width8in | 20.32cm Length310ft | 94.48m Thickness1-ply | 1-ply Weight19.7lbs | 8.93kg Usage Products Created To Help You Retain Your Business Advantage. Retain™ Hardwound Roll Towel (HRT) yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30310 0

Suppliers

Company
Product
Description
Supplier Links
Natural HRT Roll - 30310-Retain - NPS Corporation
Green Bay, WI, USA
Natural HRT Roll
30310-Retain
Natural HRT Roll 30310-Retain
Tech Specs PackagingPrinted Case - 54 cs/pallet; 9 cases per layer/6 layers high Width8in | 20.32cm Length310ft | 94.48m Thickness1-ply | 1-ply Weight19.7lbs | 8.93kg Usage Products Created To Help You Retain Your Business Advantage. Retain™ Hardwound Roll Towel (HRT) yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30310 0

Tech Specs
PackagingPrinted Case - 54 cs/pallet; 9 cases per layer/6 layers high
Width8in | 20.32cm
Length310ft | 94.48m
Thickness1-ply | 1-ply
Weight19.7lbs | 8.93kg
Usage
Products Created To Help You Retain Your Business Advantage.
Retain™ Hardwound Roll Towel (HRT) yields better absorbency and hand drying efficiency. This results in reduced consumption.
Good strength reduces "wet-tabs" and washroom litter.
Excellent dispensing strength and performance.
Reduce labor costs associated with refilling dispensers.
Better performance results in high customer satisfaction. Reduced consumption equals cost savings.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 30310 0

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 30310-Retain
Product Name Natural HRT Roll
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Heavy Duty Cleaning Cloth, Giant Roll - 570105 - Tork
Specs
Views / General Types Wipe or Swab; Roll; Towel / Cleaning Cloth
Length 15.72 inch (399 mm)
Width / OD 15.72 inch (399 mm)
View Details
Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Accel Cloths Centerpull Rolls - 10602 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 12.5 inch (317 mm)
Width / OD 11 inch (279 mm)
View Details
Wipes - 1369617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-purpose wipes; No Solvent or Cleaner
Length 5835 inch (148200 mm)
Width / OD 12.6 inch (320 mm)
View Details