NPS Corporation White HRT Roll 30300

Description
Tech Specs PackagingPrinted Case - 55 cs/pallet; 5 cases per layer/11 layers high Width8in | 20.32cm Length800ft | 243.84m Thickness1-ply | Weight24.5lbs | 11.11kg Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30300 x
Description
Tech Specs PackagingPrinted Case - 55 cs/pallet; 5 cases per layer/11 layers high Width8in | 20.32cm Length800ft | 243.84m Thickness1-ply | Weight24.5lbs | 11.11kg Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30300 x

Suppliers

Company
Product
Description
Supplier Links
White HRT Roll - 30300 - NPS Corporation
Green Bay, WI, USA
White HRT Roll
30300
White HRT Roll 30300
Tech Specs PackagingPrinted Case - 55 cs/pallet; 5 cases per layer/11 layers high Width8in | 20.32cm Length800ft | 243.84m Thickness1-ply | Weight24.5lbs | 11.11kg Usage Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter. Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 30300 x

Tech Specs
PackagingPrinted Case - 55 cs/pallet; 5 cases per layer/11 layers high
Width8in | 20.32cm
Length800ft | 243.84m
Thickness1-ply |
Weight24.5lbs | 11.11kg
Usage
Hardwound Roll Towel (HRT). Yields better absorbency and hand drying efficiency. This results in reduced consumption. Good strength reduces "wet-tabs" and washroom litter.
Excellent dispensing strength and performance. Reduce labor costs associated with refilling dispensers. Better performance results in high customer satisfaction. Reduced consumption equals cost savings.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 30300 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 30300
Product Name White HRT Roll
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Cleaning Cloth - 520350 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 15.75 inch (400 mm)
Width / OD 15.75 inch (400 mm)
View Details
Performance Cleaning Cloth Quarterfolded - 10773 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 17 inch (432 mm)
Width / OD 15 inch (381 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Wipes - 1763656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Industrial; No Solvent or Cleaner
Length 9.84 inch (250 mm)
Width / OD 14.96 inch (380 mm)
View Details