NPS Corporation 1-Ply Center-Pull Roll; Natural 27600

Description
Tech Specs PackagingPrinted Case - 60/pallet; 5 cases per layer/12 layers high Width8in | 20.32cm Length600ft | 182.88m Thickness1-ply | 1-ply Weight16.96lbs | 7.69kg Usage 100% Recycled Natural Environmentally Friendly Paper Coreless! - no need to hassle pulling and discarding cores. SOURCE REDUCTION - Less Cores Means Less Waste! Center pull towels help eliminate needless wasted product usage. Allows the user to pull one towel at a time, no more large groups of towels being withdrawn and thrown away. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 27600 x
Description
Tech Specs PackagingPrinted Case - 60/pallet; 5 cases per layer/12 layers high Width8in | 20.32cm Length600ft | 182.88m Thickness1-ply | 1-ply Weight16.96lbs | 7.69kg Usage 100% Recycled Natural Environmentally Friendly Paper Coreless! - no need to hassle pulling and discarding cores. SOURCE REDUCTION - Less Cores Means Less Waste! Center pull towels help eliminate needless wasted product usage. Allows the user to pull one towel at a time, no more large groups of towels being withdrawn and thrown away. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 27600 x

Suppliers

Company
Product
Description
Supplier Links
1-Ply Center-Pull Roll; Natural - 27600 - NPS Corporation
Green Bay, WI, USA
1-Ply Center-Pull Roll; Natural
27600
1-Ply Center-Pull Roll; Natural 27600
Tech Specs PackagingPrinted Case - 60/pallet; 5 cases per layer/12 layers high Width8in | 20.32cm Length600ft | 182.88m Thickness1-ply | 1-ply Weight16.96lbs | 7.69kg Usage 100% Recycled Natural Environmentally Friendly Paper Coreless! - no need to hassle pulling and discarding cores. SOURCE REDUCTION - Less Cores Means Less Waste! Center pull towels help eliminate needless wasted product usage. Allows the user to pull one towel at a time, no more large groups of towels being withdrawn and thrown away. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 27600 x

Tech Specs
PackagingPrinted Case - 60/pallet; 5 cases per layer/12 layers high
Width8in | 20.32cm
Length600ft | 182.88m
Thickness1-ply | 1-ply
Weight16.96lbs | 7.69kg
Usage
100% Recycled Natural Environmentally Friendly Paper
Coreless! - no need to hassle pulling and discarding cores.
SOURCE REDUCTION - Less Cores Means Less Waste!
Center pull towels help eliminate needless wasted product usage.
Allows the user to pull one towel at a time, no more large groups of towels being withdrawn and thrown away.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 27600 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 27600
Product Name 1-Ply Center-Pull Roll; Natural
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Paper Wiper, Pop-Up Box - 440245A - Tork
Specs
Views / General Types Wipe or Swab
Material Paper / Cellulosic
Length 23.88 inch (606 mm)
View Details
Accel Cloths Quarterfolded - 10600 - M-Squared Innovations & Insights
M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 16 inch (406 mm)
Width / OD 16 inch (406 mm)
View Details
Electrolube ® EWI IPA Electrowipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab
Features Aqueous; Anti-static / ESD Safe
Industry Applications Electronics
View Details
Wipes - 1763654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Industrial wipes; No Solvent or Cleaner
Length 14.57 inch (370 mm)
Width / OD 15.75 inch (400 mm)
View Details