NPS Corporation 2-ply Center-Pull Roll; Natural 27500-Retain

Description
Tech Specs PackagingPrinted Case - 60 cs/pallet; 5 cases per layer/12 layers high Width7.75in | 19.68cm Length600 sheets | 600 sheets/roll Thickness2-ply | 2-ply Weight15.82lbs | 7.17kg Usage Products Created To Help You Retain Your Business Advantage. 100% Recycled Natural Environmentally Friendly Paper Coreless! - no need to hassle pulling and discarding cores. SOURCE REDUCTION - Less Cores Means Less Waste! Center pull towels help eliminate needless wasted product usage. Allows the user to pull one towel at a time, no more large groups of towels being withdrawn and thrown away. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 27500 x
Description
Tech Specs PackagingPrinted Case - 60 cs/pallet; 5 cases per layer/12 layers high Width7.75in | 19.68cm Length600 sheets | 600 sheets/roll Thickness2-ply | 2-ply Weight15.82lbs | 7.17kg Usage Products Created To Help You Retain Your Business Advantage. 100% Recycled Natural Environmentally Friendly Paper Coreless! - no need to hassle pulling and discarding cores. SOURCE REDUCTION - Less Cores Means Less Waste! Center pull towels help eliminate needless wasted product usage. Allows the user to pull one towel at a time, no more large groups of towels being withdrawn and thrown away. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 27500 x

Suppliers

Company
Product
Description
Supplier Links
2-ply Center-Pull Roll; Natural - 27500-Retain - NPS Corporation
Green Bay, WI, USA
2-ply Center-Pull Roll; Natural
27500-Retain
2-ply Center-Pull Roll; Natural 27500-Retain
Tech Specs PackagingPrinted Case - 60 cs/pallet; 5 cases per layer/12 layers high Width7.75in | 19.68cm Length600 sheets | 600 sheets/roll Thickness2-ply | 2-ply Weight15.82lbs | 7.17kg Usage Products Created To Help You Retain Your Business Advantage. 100% Recycled Natural Environmentally Friendly Paper Coreless! - no need to hassle pulling and discarding cores. SOURCE REDUCTION - Less Cores Means Less Waste! Center pull towels help eliminate needless wasted product usage. Allows the user to pull one towel at a time, no more large groups of towels being withdrawn and thrown away. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 27500 x

Tech Specs
PackagingPrinted Case - 60 cs/pallet; 5 cases per layer/12 layers high
Width7.75in | 19.68cm
Length600 sheets | 600 sheets/roll
Thickness2-ply | 2-ply
Weight15.82lbs | 7.17kg
Usage
Products Created To Help You Retain Your Business Advantage.
100% Recycled Natural Environmentally Friendly Paper
Coreless! - no need to hassle pulling and discarding cores.
SOURCE REDUCTION - Less Cores Means Less Waste!
Center pull towels help eliminate needless wasted product usage.
Allows the user to pull one towel at a time, no more large groups of towels being withdrawn and thrown away.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 27500 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 27500-Retain
Product Name 2-ply Center-Pull Roll; Natural
Views / General Types Wipe or Swab; Roll
Unlock Full Specs
to access all available technical data

Similar Products

Tork Hand Cleaning Wet Wipe Bucket - 192593 - Tork
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Length 10.82 inch (275 mm)
Width / OD 10.82 inch (275 mm)
View Details
Medi-Fect Disinfectant Wipes -  - AirClean Systems
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Disinfectant
Industry Applications Hand Cleaning; Biotech, Pharmaceutical or Medical
View Details
Performance Cleaning Cloth DIY Pre-Saturated Starter Kit - 10778 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 19 inch (483 mm)
Width / OD 13 inch (330 mm)
View Details
Wipes - 4821508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Hand wipes; Pre-saturated with Solvent or Cleaner
Length 10.47 inch (266 mm)
Width / OD 11.02 inch (280 mm)
View Details