NPS Corporation Natural Single-Fold Towel 21980-Retain

Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.5cm Length10.25in | 26.03cm Thickness1-ply | 1-ply Weight16.7lbs | 7.57kg Usage Products Created To Help You Retain Your Business Advantage. Retain™ Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21980 7
Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.5cm Length10.25in | 26.03cm Thickness1-ply | 1-ply Weight16.7lbs | 7.57kg Usage Products Created To Help You Retain Your Business Advantage. Retain™ Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21980 7

Suppliers

Company
Product
Description
Supplier Links
Natural Single-Fold Towel - 21980-Retain - NPS Corporation
Green Bay, WI, USA
Natural Single-Fold Towel
21980-Retain
Natural Single-Fold Towel 21980-Retain
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.5cm Length10.25in | 26.03cm Thickness1-ply | 1-ply Weight16.7lbs | 7.57kg Usage Products Created To Help You Retain Your Business Advantage. Retain™ Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21980 7

Tech Specs
PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high
Width9.25in | 23.5cm
Length10.25in | 26.03cm
Thickness1-ply | 1-ply
Weight16.7lbs | 7.57kg
Usage
Products Created To Help You Retain Your Business Advantage.
Retain™ Single-fold paper towels have an outstanding drying strength that reduces consumption.
These towels offer a great combination of quality and economical service.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 21980 7

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 21980-Retain
Product Name Natural Single-Fold Towel
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Tork Industrial Cleaning Cloth, Centerfeed - 520337 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 10.39 inch (264 mm)
Width / OD 10.39 inch (264 mm)
View Details
Performance Cleaning Cloth Centerpull Rolls - 10770 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Length 19 inch (483 mm)
Width / OD 13 inch (330 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Wipes - 6673128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Length 14.57 inch (370 mm)
Width / OD 12.99 inch (330 mm)
View Details