NPS Corporation Natural Single-Fold Towel 21950

Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness1-ply | Weight20.6lbs | 9.34kg Usage Response® Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21950 x
Description
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness1-ply | Weight20.6lbs | 9.34kg Usage Response® Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21950 x

Suppliers

Company
Product
Description
Supplier Links
Natural Single-Fold Towel - 21950 - NPS Corporation
Green Bay, WI, USA
Natural Single-Fold Towel
21950
Natural Single-Fold Towel 21950
Tech Specs PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high Width9.25in | 23.495cm Length10.25in | 26.035cm Thickness1-ply | Weight20.6lbs | 9.34kg Usage Response® Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service. NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing. Barcode: 0 06 54105 21950 x

Tech Specs
PackagingPrinted Case - 70 cs/pallet; 7 cases per layer/10 layers high
Width9.25in | 23.495cm
Length10.25in | 26.035cm
Thickness1-ply |
Weight20.6lbs | 9.34kg
Usage
Response® Single-fold paper towels have an outstanding drying strength that reduces consumption. These towels offer a great combination of quality and economical service.
NPS is an approved supplier on the EPA's comprehensive procurement guidelines supplier listing.
Barcode: 0 06 54105 21950 x

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Wipes and Wipers
Product Number 21950
Product Name Natural Single-Fold Towel
Views / General Types Wipe or Swab; Towel / Cleaning Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Tork PeakServe Continuous Hand Towel - 105066 - Tork
Specs
Views / General Types Wipe or Swab; Towel / Cleaning Cloth; No Solvent or Cleaner
Material Paper / Cellulosic
Length 8.9 inch (226 mm)
View Details
Heavy Duty Hand Cleaning Wipes Refill Kit - 51110 - M-Squared Innovations & Insights
Specs
Views / General Types Wipe or Swab
Length 10 inch (254 mm)
Width / OD 12 inch (305 mm)
View Details
Electrolube ® IPA 100 Pre-Saturated Cleaning Wipes -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Views / General Types Wipe or Swab; Pre-saturated with Solvent or Cleaner
Features Aqueous
Industry Applications Electronics
View Details
Wipes - 2651592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Views / General Types Wipe or Swab; Multi-Purpose; No Solvent or Cleaner
Length 11.81 inch (300 mm)
Width / OD 14.17 inch (360 mm)
View Details