NPS Corporation Cellulose Sorbent Roll 151048

Description
Tech Specs PackagingCase - 16/pallet Width20in | 50.8cm Length150ft | 45.72m Thickness| Weight22lbs | 10kg Usage Cellulose-based pads are reinforced with a top and bottom liner for low lint and increased durability. | Latex Free For use on all types of non-aggressive spills. Keeps floors clean and dry. Place under and around hospital gurneys, use to line shelves, and for clean-up applications.
Description
Tech Specs PackagingCase - 16/pallet Width20in | 50.8cm Length150ft | 45.72m Thickness| Weight22lbs | 10kg Usage Cellulose-based pads are reinforced with a top and bottom liner for low lint and increased durability. | Latex Free For use on all types of non-aggressive spills. Keeps floors clean and dry. Place under and around hospital gurneys, use to line shelves, and for clean-up applications.

Suppliers

Company
Product
Description
Supplier Links
Cellulose Sorbent Roll - 151048 - NPS Corporation
Green Bay, WI, USA
Cellulose Sorbent Roll
151048
Cellulose Sorbent Roll 151048
Tech Specs PackagingCase - 16/pallet Width20in | 50.8cm Length150ft | 45.72m Thickness| Weight22lbs | 10kg Usage Cellulose-based pads are reinforced with a top and bottom liner for low lint and increased durability. | Latex Free For use on all types of non-aggressive spills. Keeps floors clean and dry. Place under and around hospital gurneys, use to line shelves, and for clean-up applications.

Tech Specs
PackagingCase - 16/pallet
Width20in | 50.8cm
Length150ft | 45.72m
Thickness|
Weight22lbs | 10kg
Usage
Cellulose-based pads are reinforced with a top and bottom liner for low lint and increased durability. | Latex Free
For use on all types of non-aggressive spills.
Keeps floors clean and dry.
Place under and around hospital gurneys, use to line shelves, and for clean-up applications.

Supplier's Site

Technical Specifications

  NPS Corporation
Product Category Absorbents and Adsorbents
Product Number 151048
Product Name Cellulose Sorbent Roll
Type Absorbent
Unlock Full Specs
to access all available technical data

Similar Products

SCS 1PLDES300 Desiccant in Plastic Tyvek® 1 Unit Pouch 3 in x 4.5 in 300 Pack - 1PLDES300 - Ellsworth Adhesives
Specs
Type Desiccant
Application Electronics
Form Pouch / Sack
View Details
PIG® Skimmer Oil-Only Absorbent Sock - 104PS - New Pig Corporation
Specs
Type Absorbent
Absorbate Oil; Water / Moisture; Oils; Fuels; Oil-Based Liquids (Not Water)
Application Skimming
View Details
Spill Absorbents - 1890050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Absorbent
Absorbate Oil; Oil
Application Spills
View Details
SILICA, TLC, ULTRAPURE 60A, 2-25 MICRON (-400 MESH) WITH GYPSUM BINDER -  - GFS Chemicals, Inc.
Specs
Material Type Silica or fused silica
View Details