Cambridge Technology, Inc. Sub-Compact Scan Head Controller SC500

Description
• Cost-effective Sub-Compact size integrates the functions of a controller and XY2-100 receiver • Buffered USB 2.0 connection to the host computer • Direct cable-level interface for IPG lasers • Eliminates the need for a XY2-100 conversion • 3-Axis (XYZ) analog control • 3-Axis XY2-100 output with status monitoring • Marking on-the-fly support • 12 Opto-isolated digital outputs • Opto-isolated 0-5V analog laser power control • 6 Opto-Isolated digital inputs • 4 isolated digital high-speed PWM laser control outputs for laser PWM or FPS • Software programmable laser control connector pinout • RTC-compatible Universal API to facilitate the use of existing user programs • Available with horizontal or right angle connectors • Optionally available in an enclosure with power supplies and connector panel
Datasheet
Description
• Cost-effective Sub-Compact size integrates the functions of a controller and XY2-100 receiver • Buffered USB 2.0 connection to the host computer • Direct cable-level interface for IPG lasers • Eliminates the need for a XY2-100 conversion • 3-Axis (XYZ) analog control • 3-Axis XY2-100 output with status monitoring • Marking on-the-fly support • 12 Opto-isolated digital outputs • Opto-isolated 0-5V analog laser power control • 6 Opto-Isolated digital inputs • 4 isolated digital high-speed PWM laser control outputs for laser PWM or FPS • Software programmable laser control connector pinout • RTC-compatible Universal API to facilitate the use of existing user programs • Available with horizontal or right angle connectors • Optionally available in an enclosure with power supplies and connector panel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sub-Compact Scan Head Controller - SC500 - Cambridge Technology, Inc.
Bedford, MA, USA
Sub-Compact Scan Head Controller
SC500
Sub-Compact Scan Head Controller SC500
• Cost-effective Sub-Compact size integrates the functions of a controller and XY2-100 receiver • Buffered USB 2.0 connection to the host computer • Direct cable-level interface for IPG lasers • Eliminates the need for a XY2-100 conversion • 3-Axis (XYZ) analog control • 3-Axis XY2-100 output with status monitoring • Marking on-the-fly support • 12 Opto-isolated digital outputs • Opto-isolated 0-5V analog laser power control • 6 Opto-Isolated digital inputs • 4 isolated digital high-speed PWM laser control outputs for laser PWM or FPS • Software programmable laser control connector pinout • RTC-compatible Universal API to facilitate the use of existing user programs • Available with horizontal or right angle connectors • Optionally available in an enclosure with power supplies and connector panel

• Cost-effective Sub-Compact size integrates the functions of a controller and XY2-100 receiver
• Buffered USB 2.0 connection to the host computer
• Direct cable-level interface for IPG lasers
• Eliminates the need for a XY2-100 conversion
• 3-Axis (XYZ) analog control
• 3-Axis XY2-100 output with status monitoring
• Marking on-the-fly support
• 12 Opto-isolated digital outputs
• Opto-isolated 0-5V analog laser power control
• 6 Opto-Isolated digital inputs
• 4 isolated digital high-speed PWM laser control outputs for laser PWM or FPS
• Software programmable laser control connector pinout
• RTC-compatible Universal API to facilitate the use of existing user programs
• Available with horizontal or right angle connectors
• Optionally available in an enclosure with power supplies and connector panel

Supplier's Site Datasheet

Technical Specifications

  Cambridge Technology, Inc.
Product Category Specialty Process Controllers
Product Number SC500
Product Name Sub-Compact Scan Head Controller
Controller Type For Galvanometer-Steered Laser Systems
Form Factor Board; Stand-Alone (optional feature)
Interface Network
Communication / Port Type Buffered USB 2.0
Unlock Full Specs
to access all available technical data

Similar Products

SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details