The MicroMax® Model 673XX The MicroMax® Model 673XX Dual Axis Driver Board Cambridge Technology's dual axis servo offers integrating or non-integrating servo loop configurations, error and/or slew rate input signal conditioning and high stability components for extremely accurate positioning in applications that demand the best repeatability, linearity, stability and cost in a very compact system. Low profile connectors and the dual axis design of the 673XX allow for ease of integration in any system, while built-in system conditioning and status monitoring ensures complete and reliable system control.
| Cambridge Technology, Inc. | |
|---|---|
| Product Category | Servo Drives |
| Product Number | MicroMax® 673XX |
| Product Name | Dual Axis Analog Servo Driver |
| Drive Architecture | Analog |
| Axes | 2.0 |
| Configuration | OEM |
| Operating Temperature | 0 to 50 C (32 to 122 F) |