Cambridge Technology, Inc. Stand Alone Scanning System Controller EC1000

Description
Cambridge Technology’s EC1000 is the next generation in galvo-steered laser control systems. This compact, fully integrated dual system-on-a-chip (SoC) control system is ideal for deployment into modern factory environments with distributed automation. In this environment, a single host computer can supervise a factory of networked laser marking appliances. The EC1000 is designed to be completely embedded into a scanning head and does not require a nearby physical host computer for operation. Remote Access, Remote Control, and Remote Monitoring are fully supported for tetherless operation in a distributed laser marking environment. Factory reliability and EMI immunity are ensured through the use of optically isolated digital control ports. Reconfigurations or job changes are easily made either by downloading via 10/100 base-T Ethernet, temporary connection to a laptop or USB memory stick, or via the optional pendant. The EC1000 includes a complete library of control features for today’s lasers as well as 3-axis of direct dynamic galvanometer servo driver control without the need for intermediate interface boards such as XY/2-100 The EC1000 DLL interface to third-party or user software packages simplifies integration into existing automated scanning systems.
Datasheet
Description
Cambridge Technology’s EC1000 is the next generation in galvo-steered laser control systems. This compact, fully integrated dual system-on-a-chip (SoC) control system is ideal for deployment into modern factory environments with distributed automation. In this environment, a single host computer can supervise a factory of networked laser marking appliances. The EC1000 is designed to be completely embedded into a scanning head and does not require a nearby physical host computer for operation. Remote Access, Remote Control, and Remote Monitoring are fully supported for tetherless operation in a distributed laser marking environment. Factory reliability and EMI immunity are ensured through the use of optically isolated digital control ports. Reconfigurations or job changes are easily made either by downloading via 10/100 base-T Ethernet, temporary connection to a laptop or USB memory stick, or via the optional pendant. The EC1000 includes a complete library of control features for today’s lasers as well as 3-axis of direct dynamic galvanometer servo driver control without the need for intermediate interface boards such as XY/2-100 The EC1000 DLL interface to third-party or user software packages simplifies integration into existing automated scanning systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stand Alone Scanning System Controller - EC1000 - Cambridge Technology, Inc.
Bedford, MA, USA
Stand Alone Scanning System Controller
EC1000
Stand Alone Scanning System Controller EC1000
Cambridge Technology’s EC1000 is the next generation in galvo-steered laser control systems. This compact, fully integrated dual system-on-a-chip (SoC) control system is ideal for deployment into modern factory environments with distributed automation. In this environment, a single host computer can supervise a factory of networked laser marking appliances. The EC1000 is designed to be completely embedded into a scanning head and does not require a nearby physical host computer for operation. Remote Access, Remote Control, and Remote Monitoring are fully supported for tetherless operation in a distributed laser marking environment. Factory reliability and EMI immunity are ensured through the use of optically isolated digital control ports. Reconfigurations or job changes are easily made either by downloading via 10/100 base-T Ethernet, temporary connection to a laptop or USB memory stick, or via the optional pendant. The EC1000 includes a complete library of control features for today’s lasers as well as 3-axis of direct dynamic galvanometer servo driver control without the need for intermediate interface boards such as XY/2-100 The EC1000 DLL interface to third-party or user software packages simplifies integration into existing automated scanning systems.

Cambridge Technology’s EC1000 is the next generation in galvo-steered laser control systems. This compact, fully integrated dual system-on-a-chip (SoC) control system is ideal for deployment into modern factory environments with distributed automation. In this environment, a single host computer can supervise a factory of networked laser marking appliances. The EC1000 is designed to be completely embedded into a scanning head and does not require a nearby physical host computer for operation. Remote Access, Remote Control, and Remote Monitoring are fully supported for tetherless operation in a distributed laser marking environment. Factory reliability and EMI immunity are ensured through the use of optically isolated digital control ports.

Reconfigurations or job changes are easily made either by downloading via 10/100 base-T Ethernet, temporary connection to a laptop or USB memory stick, or via the optional pendant.

The EC1000 includes a complete library of control features for today’s lasers as well as 3-axis of direct dynamic galvanometer servo driver control without the need for intermediate interface boards such as XY/2-100

The EC1000 DLL interface to third-party or user software packages simplifies integration into existing automated scanning systems.

Supplier's Site Datasheet

Technical Specifications

  Cambridge Technology, Inc.
Product Category Specialty Process Controllers
Product Number EC1000
Product Name Stand Alone Scanning System Controller
Controller Type For Galvanometer-Steered Laser Systems
Form Factor Board
Interface Computer Programmable; Network
Communication / Port Type 1 Serial Port for Optional Pendant , 1 Serial Port for Laser Communications, 2 USB Host Type-A Ports, 1 10/100 Base-T Ethernet LAN Port
Features PC-Based
Unlock Full Specs
to access all available technical data

Similar Products

SENTRY io® Controller -  - MSA Safety
Specs
Controller Type Fire and Gas Detection Controller; Environmental
Form Factor Chassis
Interface Digital Front Panel
View Details
Magnetic Bearing Controller - Chinook - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Stand-Alone
Interface Switches; Computer Programmable
View Details