Novaflex Group U-Lok 700 Duct UL700

Description
Welding exhaust high temperature fume extraction ducting is designed specifically for improved indoor air quality. This single ply heavy duty duct provides high temperature service and extra durability. This welding exhaust duct is constructed with a non-glue construction and a flame-retardant fabric. Applications Welding fume control Steel cut-off Elevated temperatures Grinder exhaust. Construction: Product Code: 3UL700X Material: Tri-laminate Fiberglass Coating: aluminized polyester/polyamid Construction: Mechanical bond, corrosion resistant helix Diameter: 3" to 24". (Larger sizes available on request) Bend radius = 1.5 x I.D. Weight: 6" I.D. =.8 lbs/ft. Standard length: 25 ft Compression ratio: 6:1. Temperature Range: -20F to +300F (intermittent)
Description
Welding exhaust high temperature fume extraction ducting is designed specifically for improved indoor air quality. This single ply heavy duty duct provides high temperature service and extra durability. This welding exhaust duct is constructed with a non-glue construction and a flame-retardant fabric. Applications Welding fume control Steel cut-off Elevated temperatures Grinder exhaust. Construction: Product Code: 3UL700X Material: Tri-laminate Fiberglass Coating: aluminized polyester/polyamid Construction: Mechanical bond, corrosion resistant helix Diameter: 3" to 24". (Larger sizes available on request) Bend radius = 1.5 x I.D. Weight: 6" I.D. =.8 lbs/ft. Standard length: 25 ft Compression ratio: 6:1. Temperature Range: -20F to +300F (intermittent)

Suppliers

Company
Product
Description
Supplier Links
U-Lok 700 Duct - UL700 - Novaflex Group
Richmond Hill, Ontario, Canada
U-Lok 700 Duct
UL700
U-Lok 700 Duct UL700
Welding exhaust high temperature fume extraction ducting is designed specifically for improved indoor air quality. This single ply heavy duty duct provides high temperature service and extra durability. This welding exhaust duct is constructed with a non-glue construction and a flame-retardant fabric. Applications Welding fume control Steel cut-off Elevated temperatures Grinder exhaust. Construction: Product Code: 3UL700X Material: Tri-laminate Fiberglass Coating: aluminized polyester/polyamid Construction: Mechanical bond, corrosion resistant helix Diameter: 3" to 24". (Larger sizes available on request) Bend radius = 1.5 x I.D. Weight: 6" I.D. =.8 lbs/ft. Standard length: 25 ft Compression ratio: 6:1. Temperature Range: -20F to +300F (intermittent)

Welding exhaust high temperature fume extraction ducting is designed specifically for improved indoor air quality. This single ply heavy duty duct provides high temperature service and extra durability. This welding exhaust duct is constructed with a non-glue construction and a flame-retardant fabric.

Applications

Welding fume control

Steel cut-off

Elevated temperatures

Grinder exhaust.

Construction:

Product Code: 3UL700X

Material: Tri-laminate Fiberglass

Coating: aluminized polyester/polyamid

Construction: Mechanical bond, corrosion resistant helix

Diameter: 3" to 24". (Larger sizes available on request)

Bend radius = 1.5 x I.D.

Weight: 6" I.D. =.8 lbs/ft.

Standard length: 25 ft

Compression ratio: 6:1.

Temperature Range: -20F to +300F (intermittent)

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number UL700
Product Name U-Lok 700 Duct
Product Form Hose
I.D. 3.000 to 12.000 inch (76.2 to 305 mm)
Working Pressure 2 to 4 psi (1.27 to 3.03 m H2O)
Maximum Vacuum 1.25 to 3.2 in Hg vac (0.9706 to 0.9046 bar (abs))
Temperature Range -20 to 300 F (-28.89 to 149 C)
Unlock Full Specs
to access all available technical data

Similar Products

NewFlex Spiral Reinforced PVC Suction Hose - 1200717 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 4.000 inch (102 mm)
O.D. 4.563 inch (116 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - H1 SO Code H 10 SO - 5611100571110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details