Novaflex Group Water Jetting Hose Novaflex 2200

Description
Novaflex 2200. Rubber Water Jetting Hose. Designed for extremely flexible, lightweight high pressure water jetting hose. Premium cover provides protection against cuts, gouging, scuffs and ozone. Construction: Tube: Black EPDM Reinforcement: Polyester tire cord Cover: Smooth black EPDM cover Length: 100ft. Temperature Range: -30° to +180°F
Description
Novaflex 2200. Rubber Water Jetting Hose. Designed for extremely flexible, lightweight high pressure water jetting hose. Premium cover provides protection against cuts, gouging, scuffs and ozone. Construction: Tube: Black EPDM Reinforcement: Polyester tire cord Cover: Smooth black EPDM cover Length: 100ft. Temperature Range: -30° to +180°F

Suppliers

Company
Product
Description
Supplier Links
Water Jetting Hose - Novaflex 2200 - Novaflex Group
Richmond Hill, Ontario, Canada
Water Jetting Hose
Novaflex 2200
Water Jetting Hose Novaflex 2200
Novaflex 2200. Rubber Water Jetting Hose. Designed for extremely flexible, lightweight high pressure water jetting hose. Premium cover provides protection against cuts, gouging, scuffs and ozone. Construction: Tube: Black EPDM Reinforcement: Polyester tire cord Cover: Smooth black EPDM cover Length: 100ft. Temperature Range: -30° to +180°F

Novaflex 2200. Rubber Water Jetting Hose. Designed for extremely flexible, lightweight high pressure water jetting hose. Premium cover provides protection against cuts, gouging, scuffs and ozone.
Construction:

Tube: Black EPDM

Reinforcement: Polyester tire cord

Cover: Smooth black EPDM cover

Length: 100ft.

Temperature Range: -30° to +180°F

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number Novaflex 2200
Product Name Water Jetting Hose
Product Form Hose
I.D. 2.000 to 4.000 inch (50.8 to 102 mm)
O.D. 2.480 to 4.610 inch (62.99 to 117 mm)
Weight 0.9 to 2.1 lbs/ft (1.35 to 3.08 g/mm)
Working Pressure 300 to 500 psi (211 to 352 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

NewFlex Spiral Reinforced PVC Suction Hose - 1200332 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.750 inch (44.45 mm)
O.D. 2.094 inch (53.19 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly, Test 20 -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - H1 SO Code H 3 SO - 5611100571103 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details