Novaflex Series 104OB. Rubber Odor Block Sanitation Hose. The best rubber sanitation hose available to prevent odor permeation associated with marine waist systems. Special copolymer tube designed to exceed industries requirements and be highly flexible and easy to connect. Suction (full vacuum) and discharge applications. Maximum working pressure: 75psi with worm gear clamps, 150psi with industrial couplings and clamps or bands.
Construction:
Tube: Special copolymer
Reinforcement: Polyester fabric & steel helix
Cover: EPDM Sea Green
Temperature Range: -40°F to +200°F
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | Novaflex 104OB |
| Product Name | Odor Block Sanitation Hose |
| Product Form | Hose |
| I.D. | 1.000 to 1.500 inch (25.4 to 38.1 mm) |
| Weight | 0.6 to 1.0 lbs/ft (0.8631 to 1.44 g/mm) |
| Minimum Bend Radius | 3 to 4 inch (76.2 to 114 mm) |
| Working Pressure | 75 to 150 psi (52.78 to 106 m H2O) |