Ningbo TIP Fluid Technology Co., Ltd. SAE J517 100R17-08 Single Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose R170802

Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement:One braid or two braids of steel wire 4.Cover:Synthetic rubber. 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:SAE J517 100R17 Key Configurations Reinforcement: One or two layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote
Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement:One braid or two braids of steel wire 4.Cover:Synthetic rubber. 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:SAE J517 100R17 Key Configurations Reinforcement: One or two layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SAE J517 100R17-08 Single Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R170802 - Ningbo TIP Fluid Technology Co., Ltd.
Ningbo, Zhejiang, China
SAE J517 100R17-08 Single Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose
R170802
SAE J517 100R17-08 Single Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose R170802
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement:One braid or two braids of steel wire 4.Cover:Synthetic rubber. 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:SAE J517 100R17 Key Configurations Reinforcement: One or two layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement:One braid or two braids of steel wire 4.Cover:Synthetic rubber. 5.Temperature range:-40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards:SAE J517 100R17 Key Configurations Reinforcement: One or two layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

Supplier's Site

Technical Specifications

  Ningbo TIP Fluid Technology Co., Ltd.
Product Category Industrial Hose
Product Number R170802
Product Name SAE J517 100R17-08 Single Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose
Product Form Hose
I.D. 0.516 inch (13.1 mm)
O.D. 0.799 inch (20.3 mm)
Weight 0.3 lbs/ft (0.4200 g/mm)
Minimum Bend Radius 4 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN856 4SP-20 Four Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - 4SP2001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.276 inch (32.4 mm)
O.D. 1.969 inch (50 mm)
View Details
EN 853 2SN-08 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 2SN0802 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.516 inch (13.1 mm)
O.D. 0.862 inch (21.9 mm)
View Details
SAE J517 100R16-05 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R160502 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.315 inch (8 mm)
O.D. 0.587 inch (14.9 mm)
View Details
EN 857 2SC-16 Double Layer Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - 2SC1602 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.008 inch (25.6 mm)
O.D. 1.398 inch (35.5 mm)
View Details