Featuring a low profile outer helix that is easy to clamp and won't snag on corners.Chemical resistant inner tube with a molecularly bonded external wear strip for maximum durability. Smooth interior for optimum product flow. Full vacuum to 4" diameters.
Applications
medium duty material handling Construction dewatering
Liquid waste Septic handling and cesspool cleaning Agricultural fertilizers
Construction
Product code: 9SFAGRX
Material: Thermoplastic rubber with polypropylene helix
Diameters: 1” to 6”
Lengths: Diameters 1” to 4”, 100 ft lengths, 6” diameter lengths of 60ft.
Temperature range: -60°F to +225°F
Colour: Black with green wear strip
| Novaflex Group | |
|---|---|
| Product Category | Industrial Hose |
| Product Number | 9SFAGRX |
| Product Name | Medium Duty Thermoplastic Hose |
| Product Form | Hose |
| O.D. | 1.000 to 6.000 inch (25.4 to 152 mm) |
| Temperature Range | -60 to 225 F (-51.11 to 107 C) |
| Material | Thermoplastics; Polyethylene |
| Specialized Construction | Coiled |