Novaflex Group Static Conductor Material Handling Hose 9NFSCAP

Description
A flexible conductive hose designed to allow for safe grounding during wet and dry material transfer operations. This hose is lightweight with a smooth interior for optimum flow. Applications Agricultural clean up, grain and seeds, etc Wood chipping/leaf collection Pellet and powder transfer Coal dust evacuation Construction: Product code: 9NFSCAP Material: TPR copolymer with rigid plastic external scuff guard Diameters: 2” to 6” Bend radius: 4” I.D. = 4.25” Weight per/ft: 4”=1.4lbs Lengths: 2” to 4” 100 ft, 6” - 50 ft Temperature Range: -40°F to 200°F Colour: Red with Black scuff guard Conductivity of hose should be tested regularly. Test with OHMS meter using conductive fittings inserted into each end of hose.
Description
A flexible conductive hose designed to allow for safe grounding during wet and dry material transfer operations. This hose is lightweight with a smooth interior for optimum flow. Applications Agricultural clean up, grain and seeds, etc Wood chipping/leaf collection Pellet and powder transfer Coal dust evacuation Construction: Product code: 9NFSCAP Material: TPR copolymer with rigid plastic external scuff guard Diameters: 2” to 6” Bend radius: 4” I.D. = 4.25” Weight per/ft: 4”=1.4lbs Lengths: 2” to 4” 100 ft, 6” - 50 ft Temperature Range: -40°F to 200°F Colour: Red with Black scuff guard Conductivity of hose should be tested regularly. Test with OHMS meter using conductive fittings inserted into each end of hose.

Suppliers

Company
Product
Description
Supplier Links
Static Conductor Material Handling Hose - 9NFSCAP - Novaflex Group
Richmond Hill, Ontario, Canada
Static Conductor Material Handling Hose
9NFSCAP
Static Conductor Material Handling Hose 9NFSCAP
A flexible conductive hose designed to allow for safe grounding during wet and dry material transfer operations. This hose is lightweight with a smooth interior for optimum flow. Applications Agricultural clean up, grain and seeds, etc Wood chipping/leaf collection Pellet and powder transfer Coal dust evacuation Construction: Product code: 9NFSCAP Material: TPR copolymer with rigid plastic external scuff guard Diameters: 2” to 6” Bend radius: 4” I.D. = 4.25” Weight per/ft: 4”=1.4lbs Lengths: 2” to 4” 100 ft, 6” - 50 ft Temperature Range: -40°F to 200°F Colour: Red with Black scuff guard Conductivity of hose should be tested regularly. Test with OHMS meter using conductive fittings inserted into each end of hose.

A flexible conductive hose designed to allow for safe grounding during wet and dry material transfer operations. This hose is lightweight with a smooth interior for optimum flow.

Applications

Agricultural clean up, grain and seeds, etc

Wood chipping/leaf collection

Pellet and powder transfer

Coal dust evacuation
Construction:
Product code: 9NFSCAP
Material: TPR copolymer with rigid plastic external scuff guard
Diameters: 2” to 6”
Bend radius: 4” I.D. = 4.25”
Weight per/ft: 4”=1.4lbs
Lengths: 2” to 4” 100 ft, 6” - 50 ft
Temperature Range: -40°F to 200°F
Colour: Red with Black scuff guard
Conductivity of hose should be tested regularly.
Test with OHMS meter using conductive fittings inserted into each end of hose.

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 9NFSCAP
Product Name Static Conductor Material Handling Hose
Product Form Hose
I.D. 2.000 to 6.000 inch (50.8 to 152 mm)
O.D. 2.450 to 6.925 inch (62.23 to 176 mm)
Weight 0.7 to 2.3 lbs/ft (1.04 to 3.42 g/mm)
Minimum Bend Radius 2 to 9 inch (57.15 to 229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Silbrade® Medical – Medical Grade Braid Reinforced Silicone Hose - 2910565 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 0.500 inch (12.7 mm)
O.D. 0.800 inch (20.32 mm)
View Details
Airspray Fluid Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 102 to 145 psi (71.45 to 102 m H2O)
Temperature Range 140 F (60 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.570.294 - 5611100570294 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details