Novaflex Group Novaflex AP60 All Purpose Duct 9NFAP60

Description
An extremely flexible and compressible all around medium duty duct.With the enhanced chemical and temperature resistance of TPR an extremely smooth interior for superior flow. A heavy duty external wire encapsulated wear strip protects against abrasion - but will not scuff or mark surfaces. Applications Industrial cleaning, In-plant dust control, Shop vacuum systems, Chemical fume control. Construction: Product code: 9NFAP60 Material: 0.060” extruded thermo plastic rubber Diameters: 2” to 12” Weight: 1.1 lbs/ft - 6” diam. Lengths: 25 ft & 50 ft to 8” diam., 25’ - 10” diam. and up Compression Ratio: 2:1 Temperature range: -60°F to +225°F Colour: Black, with black external wear strip
Description
An extremely flexible and compressible all around medium duty duct.With the enhanced chemical and temperature resistance of TPR an extremely smooth interior for superior flow. A heavy duty external wire encapsulated wear strip protects against abrasion - but will not scuff or mark surfaces. Applications Industrial cleaning, In-plant dust control, Shop vacuum systems, Chemical fume control. Construction: Product code: 9NFAP60 Material: 0.060” extruded thermo plastic rubber Diameters: 2” to 12” Weight: 1.1 lbs/ft - 6” diam. Lengths: 25 ft & 50 ft to 8” diam., 25’ - 10” diam. and up Compression Ratio: 2:1 Temperature range: -60°F to +225°F Colour: Black, with black external wear strip

Suppliers

Company
Product
Description
Supplier Links
Novaflex AP60 All Purpose Duct - 9NFAP60 - Novaflex Group
Richmond Hill, Ontario, Canada
Novaflex AP60 All Purpose Duct
9NFAP60
Novaflex AP60 All Purpose Duct 9NFAP60
An extremely flexible and compressible all around medium duty duct.With the enhanced chemical and temperature resistance of TPR an extremely smooth interior for superior flow. A heavy duty external wire encapsulated wear strip protects against abrasion - but will not scuff or mark surfaces. Applications Industrial cleaning, In-plant dust control, Shop vacuum systems, Chemical fume control. Construction: Product code: 9NFAP60 Material: 0.060” extruded thermo plastic rubber Diameters: 2” to 12” Weight: 1.1 lbs/ft - 6” diam. Lengths: 25 ft & 50 ft to 8” diam., 25’ - 10” diam. and up Compression Ratio: 2:1 Temperature range: -60°F to +225°F Colour: Black, with black external wear strip

An extremely flexible and compressible all around medium duty duct.With the enhanced chemical and temperature resistance of TPR an extremely smooth interior for superior flow. A heavy duty external wire encapsulated wear strip protects against abrasion - but will not scuff or mark surfaces.

Applications

Industrial cleaning,

In-plant dust control,

Shop vacuum systems,

Chemical fume control.

Construction:

Product code: 9NFAP60

Material: 0.060” extruded thermo plastic rubber

Diameters: 2” to 12”

Weight: 1.1 lbs/ft - 6” diam.

Lengths: 25 ft & 50 ft to 8” diam., 25’ - 10” diam. and up

Compression Ratio: 2:1

Temperature range: -60°F to +225°F

Colour: Black, with black external wear strip

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 9NFAP60
Product Name Novaflex AP60 All Purpose Duct
Product Form Hose
O.D. 2.000 to 12.000 inch (50.8 to 305 mm)
Weight 1.1 lbs/ft (1.64 g/mm)
Temperature Range -60 to 225 F (-51.11 to 107 C)
Material Thermoplastics
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Hoses - Standard Hoses - H SOU Code H 5 SOU - 5611100572105 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
High Pressure Flexible Hydraulic Hoses - 61227 - Jergens, Inc.
Specs
Product Form Hose
Application Hydraulics
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details