Novaflex Group Novaflex AF-2 3ULAF2

Description
Double-ply bonded construction provides enhanced positive pressure performance with UL94V0 approved materials. Applications Particle control Pellet and chip handling Areas of high vibration Large volume fume control Construction: Product code: 3ULAF2X Material: Polyester fabric, Neoprene coated Construction: Two ply fabric over fully encapsulated spring steel wire. Diameters: 1.5” to 36”. Weight: 6” I.D. =.9 lbs/ft. Length: 25 ft Compression Ratio: 2:1. Temperature Range: -40°F to +250°F Colour: Black
Description
Double-ply bonded construction provides enhanced positive pressure performance with UL94V0 approved materials. Applications Particle control Pellet and chip handling Areas of high vibration Large volume fume control Construction: Product code: 3ULAF2X Material: Polyester fabric, Neoprene coated Construction: Two ply fabric over fully encapsulated spring steel wire. Diameters: 1.5” to 36”. Weight: 6” I.D. =.9 lbs/ft. Length: 25 ft Compression Ratio: 2:1. Temperature Range: -40°F to +250°F Colour: Black

Suppliers

Company
Product
Description
Supplier Links
Novaflex AF-2 - 3ULAF2 - Novaflex Group
Richmond Hill, Ontario, Canada
Novaflex AF-2
3ULAF2
Novaflex AF-2 3ULAF2
Double-ply bonded construction provides enhanced positive pressure performance with UL94V0 approved materials. Applications Particle control Pellet and chip handling Areas of high vibration Large volume fume control Construction: Product code: 3ULAF2X Material: Polyester fabric, Neoprene coated Construction: Two ply fabric over fully encapsulated spring steel wire. Diameters: 1.5” to 36”. Weight: 6” I.D. =.9 lbs/ft. Length: 25 ft Compression Ratio: 2:1. Temperature Range: -40°F to +250°F Colour: Black

Double-ply bonded construction provides enhanced positive pressure performance with UL94V0 approved materials.
Applications

Particle control

Pellet and chip handling

Areas of high vibration

Large volume fume control

Construction:
Product code: 3ULAF2X
Material: Polyester fabric, Neoprene coated

Construction: Two ply fabric over fully encapsulated spring steel wire.
Diameters: 1.5” to 36”.
Weight: 6” I.D. =.9 lbs/ft.
Length: 25 ft
Compression Ratio: 2:1.
Temperature Range: -40°F to +250°F
Colour: Black

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3ULAF2
Product Name Novaflex AF-2
Product Form Hose
O.D. 1.500 to 36.000 inch (38.1 to 914 mm)
Weight 0.9 lbs/ft (1.34 g/mm)
Temperature Range -40 to 250 F (-40 to 121 C)
Material Elastomers; Neoprene; Polyester
Unlock Full Specs
to access all available technical data

Similar Products

NewFlex Spiral Reinforced PVC Suction Hose - 1200332 - NewAge Performance Products | NAPP
Specs
Product Form Hose
I.D. 1.750 inch (44.45 mm)
O.D. 2.094 inch (53.19 mm)
View Details
Airspray Air Hoses -  - Sames North American Corporation
Sames North American Corporation
Specs
Product Form Assembly
Working Pressure 145 to 203 psi (102 to 143 m H2O)
Temperature Range -40 to 176 F (-40 to 80 C)
View Details
Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - H1 SO Code H 1 SO - 5611100571101 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details