Novaflex Group U-Lok 2000, Ultra High Temperature Duct 3UL1500

Description
A more robust, two ply high temperature service duct. Two plies high temperature resistant coated fabric offers a longer service life. Applications Hot air extraction Heat shield or compensator Furnace construction Iron and steel works *air velocity should be less than 50m/sec Construction: Product code: 3UL1500 Material: Alumina coated, textile glass fabric reinforced with fine V4A wire. Construction: Mechanical bond, galvanized steel helix (also available stainless steel helix). Diameters: 4” to 24” I.D. Larger sizes available. Weight: 6” I.D. =2.01 lbs/ft. Length: 25 ft. Compression Ratio: 4:1 Temperature range: -200°F to +1500°F. Intermittent. Colour: Grey
Description
A more robust, two ply high temperature service duct. Two plies high temperature resistant coated fabric offers a longer service life. Applications Hot air extraction Heat shield or compensator Furnace construction Iron and steel works *air velocity should be less than 50m/sec Construction: Product code: 3UL1500 Material: Alumina coated, textile glass fabric reinforced with fine V4A wire. Construction: Mechanical bond, galvanized steel helix (also available stainless steel helix). Diameters: 4” to 24” I.D. Larger sizes available. Weight: 6” I.D. =2.01 lbs/ft. Length: 25 ft. Compression Ratio: 4:1 Temperature range: -200°F to +1500°F. Intermittent. Colour: Grey

Suppliers

Company
Product
Description
Supplier Links
U-Lok 2000, Ultra High Temperature Duct - 3UL1500 - Novaflex Group
Richmond Hill, Ontario, Canada
U-Lok 2000, Ultra High Temperature Duct
3UL1500
U-Lok 2000, Ultra High Temperature Duct 3UL1500
A more robust, two ply high temperature service duct. Two plies high temperature resistant coated fabric offers a longer service life. Applications Hot air extraction Heat shield or compensator Furnace construction Iron and steel works *air velocity should be less than 50m/sec Construction: Product code: 3UL1500 Material: Alumina coated, textile glass fabric reinforced with fine V4A wire. Construction: Mechanical bond, galvanized steel helix (also available stainless steel helix). Diameters: 4” to 24” I.D. Larger sizes available. Weight: 6” I.D. =2.01 lbs/ft. Length: 25 ft. Compression Ratio: 4:1 Temperature range: -200°F to +1500°F. Intermittent. Colour: Grey

A more robust, two ply high temperature service duct. Two plies high temperature resistant coated fabric offers a longer service life.
Applications
Hot air extraction
Heat shield or compensator
Furnace construction
Iron and steel works
*air velocity should be less than 50m/sec

Construction:

Product code: 3UL1500
Material: Alumina coated, textile glass fabric reinforced with fine V4A wire.
Construction: Mechanical bond, galvanized steel helix
(also available stainless steel helix).
Diameters: 4” to 24” I.D. Larger sizes available.
Weight: 6” I.D. =2.01 lbs/ft.
Length: 25 ft.
Compression Ratio: 4:1
Temperature range: -200°F to +1500°F. Intermittent.
Colour: Grey

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UL1500
Product Name U-Lok 2000, Ultra High Temperature Duct
Product Form Hose
O.D. 4.000 to 24.000 inch (102 to 610 mm)
Weight 2.0 lbs/ft (2.99 g/mm)
Temperature Range -200 to 1500 F (-129 to 816 C)
Material Metal; Aluminum; Textile Glass / Fabric Reinforced
Unlock Full Specs
to access all available technical data

Similar Products

Microbore Hose Assembly -  - HydraCheck Inc.
Specs
Product Form Assembly
I.D. 0.080 inch (2.03 mm)
O.D. 0.200 inch (5.08 mm)
View Details
Hydraulic Hoses - Standard Hoses - H SOU Code H 10 SOU - 5611100572110 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Miniature Vinyl Hose - VYH1-0402-CLT-050 - Clippard
Specs
Product Form Hose
I.D. 0.093 inch (2.36 mm)
O.D. 0.125 inch (3.17 mm)
View Details
Steel Tubing - 60209 - Jergens, Inc.
Specs
Product Form Hose
Material Low Carbon Soft Tube
Application Hydraulics
View Details