Ningbo TIP Fluid Technology Co., Ltd. EN 857 1SC-16 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose 1SC1601

Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber 3.Reinforcement:One braid of steel wire. 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN857 1SC Key Configurations Reinforcement: One layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote
Description
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber 3.Reinforcement:One braid of steel wire. 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN857 1SC Key Configurations Reinforcement: One layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
EN 857 1SC-16 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SC1601 - Ningbo TIP Fluid Technology Co., Ltd.
Ningbo, Zhejiang, China
EN 857 1SC-16 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose
1SC1601
EN 857 1SC-16 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose 1SC1601
High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber 3.Reinforcement:One braid of steel wire. 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN857 1SC Key Configurations Reinforcement: One layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

High-performance hydraulic rubber hose Our high-performance hydraulic rubber hose is engineered for durability, efficiency, and versatility in construction, mining, and earthmoving machineries. Designed with advanced technology and robust materials, this hose ensures superior performance. Applications 1.Applicable media: Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water. 2.Inner tube: Synthetic rubber 3.Reinforcement:One braid of steel wire. 4.Cover:Synthetic rubber. 5.Temperature range: -40℉ to 250℉ (-40℃ to 121℃) 6.Applicable standards: EN857 1SC Key Configurations Reinforcement: One layer of steel wire braiding. Technical Specifications Our engineering team can provide tailored designs to meet specific project requirements.

Supplier's Site

Technical Specifications

  Ningbo TIP Fluid Technology Co., Ltd.
Product Category Industrial Hose
Product Number 1SC1601
Product Name EN 857 1SC-16 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose
Product Form Hose
I.D. 1.008 inch (25.6 mm)
O.D. 1.323 inch (33.6 mm)
Weight 0.5 lbs/ft (0.7900 g/mm)
Minimum Bend Radius 6 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EN 857 1SC-08 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SC0801 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.512 inch (13 mm)
O.D. 0.740 inch (18.8 mm)
View Details
SAE J517 100R19-16 Double Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - R191601 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 1.012 inch (25.7 mm)
O.D. 1.276 inch (32.4 mm)
View Details
SAE J517 100R13-40 Six Steel Wire Spiraled Wrapped Cover High Pressure Flexible Hydraulic Hose - R134001 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 2.480 inch (63 mm)
O.D. 3.504 inch (89 mm)
View Details
EN 853 1SN-04 Single Layer Steel Wire Braided Wrapped Cover High Pressure Flexible Hydraulic Hose - 1SN0401 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.264 inch (6.7 mm)
O.D. 0.520 inch (13.2 mm)
View Details