Novaflex Group Bottom Loading Service, Uni-BL Composite Hose 3UCBLGG

Description
Ideal composite hose for transferring petroleum and 100% aromatic products in production, refinery and distribution facilities. Suitable for all hose loading arms in bottom loading operations. Constructed with multiple plies of aromatic resistant films and fabrics. Operating Temperature: -40ºF to +212ºF / -40ºC to +100ºC Maximum Length: 100 feet Uni-BL composite hoses can be custom designed for special chemical applications. All composite hoses can be color coded to API color codes Uni-BL GG G- High Tensile Galvanized Carbon Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix Brown Cover
Description
Ideal composite hose for transferring petroleum and 100% aromatic products in production, refinery and distribution facilities. Suitable for all hose loading arms in bottom loading operations. Constructed with multiple plies of aromatic resistant films and fabrics. Operating Temperature: -40ºF to +212ºF / -40ºC to +100ºC Maximum Length: 100 feet Uni-BL composite hoses can be custom designed for special chemical applications. All composite hoses can be color coded to API color codes Uni-BL GG G- High Tensile Galvanized Carbon Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix Brown Cover

Suppliers

Company
Product
Description
Supplier Links
Bottom Loading Service, Uni-BL Composite Hose - 3UCBLGG - Novaflex Group
Richmond Hill, Ontario, Canada
Bottom Loading Service, Uni-BL Composite Hose
3UCBLGG
Bottom Loading Service, Uni-BL Composite Hose 3UCBLGG
Ideal composite hose for transferring petroleum and 100% aromatic products in production, refinery and distribution facilities. Suitable for all hose loading arms in bottom loading operations. Constructed with multiple plies of aromatic resistant films and fabrics. Operating Temperature: -40ºF to +212ºF / -40ºC to +100ºC Maximum Length: 100 feet Uni-BL composite hoses can be custom designed for special chemical applications. All composite hoses can be color coded to API color codes Uni-BL GG G- High Tensile Galvanized Carbon Steel Inner Helix G- High Tensile Galvanized Carbon Steel Outer Helix Brown Cover

Ideal composite hose for transferring petroleum and 100% aromatic products in production, refinery and distribution facilities. Suitable for all hose loading arms in bottom loading operations. Constructed with multiple plies of aromatic resistant films and fabrics.
Operating Temperature: -40ºF to +212ºF / -40ºC to +100ºC
Maximum Length: 100 feet
Uni-BL composite hoses can be custom designed for special chemical applications. All composite hoses can be color coded to API color codes

Uni-BL GG

G- High Tensile Galvanized Carbon Steel Inner Helix
G- High Tensile Galvanized Carbon Steel Outer Helix
Brown Cover

Supplier's Site

Technical Specifications

  Novaflex Group
Product Category Industrial Hose
Product Number 3UCBLGG
Product Name Bottom Loading Service, Uni-BL Composite Hose
Product Form Hose
Temperature Range -40 to 212 F (-40 to 100 C)
Material Metal; Carbon / Alloy Steel
Unlock Full Specs
to access all available technical data

Similar Products

SAE J517 100R16-12 Double Steel Wire Braided Smooth Cover High Pressure Flexible Hydraulic Hose - R161202 - Ningbo TIP Fluid Technology Co., Ltd.
Specs
Product Form Hose
I.D. 0.764 inch (19.4 mm)
O.D. 1.102 inch (28 mm)
View Details
Polyurethane Ribbon Hose - URH8-0402-02T - Clippard
Specs
Product Form Hose
I.D. 0.062 inch (1.57 mm)
O.D. 0.125 inch (3.17 mm)
View Details
Hydraulic Hoses - Extension Hoses VL SOU 100.572.315 - 5611100572315 - Certex UK
Specs
Product Form Assembly
Working Pressure 10153 psi (7145 m H2O)
Application Hydraulics
View Details
Air Hoses - 1263107 - RS Components, Ltd.
RS Components, Ltd.
Specs
I.D. 0.157 inch (4 mm)
O.D. 0.236 inch (6 mm)
Working Pressure 145 psi (102 m H2O)
View Details