Nova Werke AG Resistor Kit, 0603 1% E24; Kit Contents Nova SMR-61

Description
RESISTOR KIT, 0603 1% E24; Kit Contents:0.1W 1% Metal Film E24 (5 Flap FL24/10) Resistors, 120 Values, 18,100 Pieces; Power Rating:100mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:18100;RoHS Compliant: Yes
Datasheet
Description
RESISTOR KIT, 0603 1% E24; Kit Contents:0.1W 1% Metal Film E24 (5 Flap FL24/10) Resistors, 120 Values, 18,100 Pieces; Power Rating:100mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:18100;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kit, 0603 1% E24; Kit Contents Nova - 64T4091 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit, 0603 1% E24; Kit Contents Nova
64T4091
Resistor Kit, 0603 1% E24; Kit Contents Nova 64T4091
RESISTOR KIT, 0603 1% E24; Kit Contents:0.1W 1% Metal Film E24 (5 Flap FL24/10) Resistors, 120 Values, 18,100 Pieces; Power Rating:100mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:18100;RoHS Compliant: Yes

RESISTOR KIT, 0603 1% E24; Kit Contents:0.1W 1% Metal Film E24 (5 Flap FL24/10) Resistors, 120 Values, 18,100 Pieces; Power Rating:100mW; Range of Resistor Values:10ohm to 1Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:18100;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 64T4091
Product Name Resistor Kit, 0603 1% E24; Kit Contents Nova
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details