Nova Werke AG Resistors Chip Kit 1206 E24; Kit Contents Nova SMR-03

Description
RESISTORS CHIP KIT 1206 E24; Kit Contents:-; Power Rating:250mW; Range of Resistor Values:1ohm to 10Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:16260; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:168RoHS Compliant: Yes
Datasheet
Description
RESISTORS CHIP KIT 1206 E24; Kit Contents:-; Power Rating:250mW; Range of Resistor Values:1ohm to 10Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:16260; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:168RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors Chip Kit 1206 E24; Kit Contents Nova - 96M8369 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Chip Kit 1206 E24; Kit Contents Nova
96M8369
Resistors Chip Kit 1206 E24; Kit Contents Nova 96M8369
RESISTORS CHIP KIT 1206 E24; Kit Contents:-; Power Rating:250mW; Range of Resistor Values:1ohm to 10Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:16260; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:168RoHS Compliant: Yes

RESISTORS CHIP KIT 1206 E24; Kit Contents:-; Power Rating:250mW; Range of Resistor Values:1ohm to 10Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:16260; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:168RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96M8369
Product Name Resistors Chip Kit 1206 E24; Kit Contents Nova
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-8-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1249326 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R333JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers