Nova Werke AG Capacitor Kit, Ceramic, Chip; Kit Contents Nova SMC-36

Description
CAPACITOR KIT, CERAMIC, CHIP; Kit Contents:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:(2 Flaps FL24/10) 48 values / 6030pc; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Range of Cap RoHS Compliant: No
Datasheet
Description
CAPACITOR KIT, CERAMIC, CHIP; Kit Contents:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:(2 Flaps FL24/10) 48 values / 6030pc; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Range of Cap RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Kit, Ceramic, Chip; Kit Contents Nova - 54M0791 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Kit, Ceramic, Chip; Kit Contents Nova
54M0791
Capacitor Kit, Ceramic, Chip; Kit Contents Nova 54M0791
CAPACITOR KIT, CERAMIC, CHIP; Kit Contents:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:(2 Flaps FL24/10) 48 values / 6030pc; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Range of Cap RoHS Compliant: No

CAPACITOR KIT, CERAMIC, CHIP; Kit Contents:-; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:(2 Flaps FL24/10) 48 values / 6030pc; Operating Temperature Max:125°C; Operating Temperature Min:-55°C; Range of Cap RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54M0791
Product Name Capacitor Kit, Ceramic, Chip; Kit Contents Nova
Configuration / Form Factor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details