Nova Werke AG Resistor Kit, Metal Film; Kit Contents Nova CBR-14

Description
RESISTOR KIT, METAL FILM; Kit Contents:-; Power Rating:600mW; Range of Resistor Values:1ohm to 10Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:3080; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:144
Datasheet
Description
RESISTOR KIT, METAL FILM; Kit Contents:-; Power Rating:600mW; Range of Resistor Values:1ohm to 10Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:3080; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:144
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kit, Metal Film; Kit Contents Nova - 96K7806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit, Metal Film; Kit Contents Nova
96K7806
Resistor Kit, Metal Film; Kit Contents Nova 96K7806
RESISTOR KIT, METAL FILM; Kit Contents:-; Power Rating:600mW; Range of Resistor Values:1ohm to 10Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:3080; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:144

RESISTOR KIT, METAL FILM; Kit Contents:-; Power Rating:600mW; Range of Resistor Values:1ohm to 10Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:3080; Product Range:-; SVHC:No SVHC (15-Jun-2015); Kit Contents Descriptive:144

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 96K7806
Product Name Resistor Kit, Metal Film; Kit Contents Nova
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details