Nova Werke AG Resistor Kit, Metal Film; Kit Contents Nova CBR-13

Description
RESISTOR KIT, METAL FILM; Kit Contents:6 Flap FL24/10, 144 values / 3715 pc 0.4W; Power Rating:400mW; Range of Resistor Values:1ohm to 10Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:3715; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
RESISTOR KIT, METAL FILM; Kit Contents:6 Flap FL24/10, 144 values / 3715 pc 0.4W; Power Rating:400mW; Range of Resistor Values:1ohm to 10Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:3715; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Kit, Metal Film; Kit Contents Nova - 53M6974 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Kit, Metal Film; Kit Contents Nova
53M6974
Resistor Kit, Metal Film; Kit Contents Nova 53M6974
RESISTOR KIT, METAL FILM; Kit Contents:6 Flap FL24/10, 144 values / 3715 pc 0.4W; Power Rating:400mW; Range of Resistor Values:1ohm to 10Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:3715; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

RESISTOR KIT, METAL FILM; Kit Contents:6 Flap FL24/10, 144 values / 3715 pc 0.4W; Power Rating:400mW; Range of Resistor Values:1ohm to 10Mohm; Resistance Tolerance:± 1%; No. of Items in Kit:3715; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 53M6974
Product Name Resistor Kit, Metal Film; Kit Contents Nova
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details