NOVA PLUMBING TECHNOLOGIES
S88BW RB CR -- STRAIGHT PEX VALVE
Nova Plumbing Technologies
Straight PEX Valve
S88BW RB CR
Description
PART NO
S88BW RB CR
Description
1/2 PEX x 1/2 PEX, Straight Valve, Unplated, Crown Handle
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
S88BW RB CR
Description
1/2 PEX x 1/2 PEX, Straight Valve, Unplated, Crown Handle
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
S88BW RB CR
Description
1/2 PEX x 1/2 PEX, Straight Valve, Unplated, Crown Handle
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | S88BW RB CR |
| Description | 1/2 PEX x 1/2 PEX, Straight Valve, Unplated, Crown Handle |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
S88BW RB CR |
|
Product Name
|
Straight PEX Valve |
|
Valve Type
|
Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Check
Primary Material
PVDF; Ultra High Purity PVDF
Valve Size
0.50 inch (12.70 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Thermostatic Expansion
Media
R-404A, R-507A
Valve Size
0.38 inch (9.52 mm)
View Details