NOVA PLUMBING TECHNOLOGIES
S86SC PC LNB -- STRAIGHT SWEAT INLET VALVE
Nova Plumbing Technologies
Straight Sweat Inlet Valve
S86SC PC LNB
Description
PART NO
S86SC PC LNB
Description
1/2 NOM SWEAT x 3/8 OD, Str Valve, Plated, Less Nut & Bushing
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
S86SC PC LNB
Description
1/2 NOM SWEAT x 3/8 OD, Str Valve, Plated, Less Nut & Bushing
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
S86SC PC LNB
Description
1/2 NOM SWEAT x 3/8 OD, Str Valve, Plated, Less Nut & Bushing
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | S86SC PC LNB |
| Description | 1/2 NOM SWEAT x 3/8 OD, Str Valve, Plated, Less Nut & Bushing |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
S86SC PC LNB |
|
Product Name
|
Straight Sweat Inlet Valve |
|
Valve Type
|
Ball; Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Butterfly
Valve Size
1.57 inch (40.00 mm)
Maximum Pressure
150.00 psi (106 m H2O)
View Details
Beswick Engineering Co., Inc.
Valve Type
Ball
Primary Material
Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Thermostatic Expansion
Media
N/A
Valve Size
0.38 inch (9.52 mm)
View Details