NOVA PLUMBING TECHNOLOGIES
S84SC PC -- STRAIGHT SWEAT INLET VALVE
Nova Plumbing Technologies
Straight Sweat Inlet Valve
S84SC PC
Description
PART NO
S84SC PC
Description
1/2 Nom Sweat x 1/4 OD, Straight Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
S84SC PC
Description
1/2 Nom Sweat x 1/4 OD, Straight Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
S84SC PC
Description
1/2 Nom Sweat x 1/4 OD, Straight Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | S84SC PC |
| Description | 1/2 Nom Sweat x 1/4 OD, Straight Valve, Plated |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
S84SC PC |
|
Product Name
|
Straight Sweat Inlet Valve |
|
Valve Type
|
Ball; Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Control Valve
Media
Hydraulic
Maximum Pressure
3000.00 psi (2111 m H2O)
View Details
Valve Type
Ball
Primary Material
PP; PP
Valve Size
0.50 inch (12.70 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Stainless Steel; 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Control Valve
Valve Size
0.38 inch (9.52 mm)
Maximum Pressure
700.53 psi (493 m H2O)
View Details