NOVA PLUMBING TECHNOLOGIES
S84BC RB -- STRAIGHT PEX VALVE
Nova Plumbing Technologies
Straight PEX Valve
S84BC RB
Description
PART NO
S84BC RB
Description
1/2 PEX x 1/4 OD, Straight Valve, Unplated
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
S84BC RB
Description
1/2 PEX x 1/4 OD, Straight Valve, Unplated
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
S84BC RB
Description
1/2 PEX x 1/4 OD, Straight Valve, Unplated
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | S84BC RB |
| Description | 1/2 PEX x 1/4 OD, Straight Valve, Unplated |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
S84BC RB |
|
Product Name
|
Straight PEX Valve |
|
Valve Type
|
Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
|
Valve Size
|
0.25 to 0.50 inch (6.35 to 12.70 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Check
Primary Material
CPVC; CPVC
Valve Size
0.50 inch (12.70 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Aluminum; Stainless Steel; Aluminum, [3] -- 303 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Size
0.75 inch (19.05 mm)
Maximum Pressure
100.00 psi (70.38 m H2O)
Actuation
Solenoid Stop & Electric Open Feature
View Details