NOVA PLUMBING TECHNOLOGIES
S66FC PC -- STRAIGHT FIP INLET VALVE
Nova Plumbing Technologies
Straight FIP Inlet Valve
S66FC PC
Description
PART NO
S66FC PC
Description
3/8 FIP x 3/8 OD, Straight Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
S66FC PC
Description
3/8 FIP x 3/8 OD, Straight Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
S66FC PC
Description
3/8 FIP x 3/8 OD, Straight Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | S66FC PC |
| Description | 3/8 FIP x 3/8 OD, Straight Valve, Plated |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
S66FC PC |
|
Product Name
|
Straight FIP Inlet Valve |
|
Valve Type
|
Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
|
Valve Size
|
0.38 inch (9.52 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Check
Primary Material
PVC; PVC
Valve Size
0.75 inch (19.05 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Thermostatic Expansion
Media
R-448A/R-449A
Valve Size
0.25 inch (6.35 mm)
View Details