NOVA PLUMBING TECHNOLOGIES
MT-S86C-PC -- MULTI TURN STRAIGHT VALVE
Nova Plumbing Technologies
Multi Turn Straight Valve
MT-S86C-PC
Description
PART NO
MT-S86C-PC
Description
1/2" COMP x 3/8" OD Compresion, Plated, Straight Valve, Multi-Turn
Country of Origin
TAIWAN
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
MT-S86C-PC
Description
1/2" COMP x 3/8" OD Compresion, Plated, Straight Valve, Multi-Turn
Country of Origin
TAIWAN
Material
NORMAL BRASS
Suppliers
PART NO
MT-S86C-PC
Description
1/2" COMP x 3/8" OD Compresion, Plated, Straight Valve, Multi-Turn
Country of Origin
TAIWAN
Material
NORMAL BRASS
| PART NO | MT-S86C-PC |
| Description | 1/2" COMP x 3/8" OD Compresion, Plated, Straight Valve, Multi-Turn |
| Country of Origin | TAIWAN |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
MT-S86C-PC |
|
Product Name
|
Multi Turn Straight Valve |
|
Valve Type
|
Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
|
Valve Size
|
0.38 to 0.50 inch (9.52 to 12.70 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Solenoid
Media
Air
Connection Description
Threaded; 1/4 NPT
View Details
Valve Type
Diaphragm
Primary Material
CPVC; CPVC
Valve Size
1.97 inch (50.00 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Thermostatic Expansion
Media
R-134A
Valve Size
0.25 inch (6.35 mm)
View Details