NOVA PLUMBING TECHNOLOGIES
MT-S86BC PC -- MULTI TURN STRAIGHT VALVE
Nova Plumbing Technologies
Multi Turn Straight Valve
MT-S86BC PC
Description
PART NO
MT-S86BC PC
Description
1/2" PEX x 3/8" OD Compression, Plated, Straight Valve, Multi-Turn
Country of Origin
TAIWAN
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
MT-S86BC PC
Description
1/2" PEX x 3/8" OD Compression, Plated, Straight Valve, Multi-Turn
Country of Origin
TAIWAN
Material
NORMAL BRASS
Suppliers
PART NO
MT-S86BC PC
Description
1/2" PEX x 3/8" OD Compression, Plated, Straight Valve, Multi-Turn
Country of Origin
TAIWAN
Material
NORMAL BRASS
| PART NO | MT-S86BC PC |
| Description | 1/2" PEX x 3/8" OD Compression, Plated, Straight Valve, Multi-Turn |
| Country of Origin | TAIWAN |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
MT-S86BC PC |
|
Product Name
|
Multi Turn Straight Valve |
|
Valve Type
|
Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
|
Valve Size
|
0.38 to 0.50 inch (9.52 to 12.70 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Check
Primary Material
PVC; PVC
Valve Size
0.75 inch (19.05 mm)
View Details
Beswick Engineering Co., Inc.
Valve Type
Ball
Primary Material
Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Thermostatic Expansion
Media
R-22
Valve Size
0.25 inch (6.35 mm)
View Details