NOVA PLUMBING TECHNOLOGIES
A88B RB -- ANGLE PEX VALVE
Nova Plumbing Technologies
Angle PEX Valve
A88B RB
Description
PART NO
A88B RB
Description
1/2" PEX x 1/2" PEX, Angle Valve, Unplated
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
A88B RB
Description
1/2" PEX x 1/2" PEX, Angle Valve, Unplated
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
A88B RB
Description
1/2" PEX x 1/2" PEX, Angle Valve, Unplated
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | A88B RB |
| Description | 1/2" PEX x 1/2" PEX, Angle Valve, Unplated |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
A88B RB |
|
Product Name
|
Angle PEX Valve |
|
Valve Type
|
Angle; Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
|
Valve Size
|
0.50 inch (12.70 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Control Valve
Media
Hydraulic
Maximum Pressure
3000.00 psi (2111 m H2O)
View Details
Valve Type
Ball
Primary Material
PVC; PVC
Valve Size
0.79 inch (20.00 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Thermostatic Expansion
Media
R-404A, R-507A
Valve Size
0.50 inch (12.70 mm)
View Details