NOVA PLUMBING TECHNOLOGIES
A86SC PC -- ANGLE SWEAT INLET VALVE
Nova Plumbing Technologies
Angle Sweat Inlet Valve
A86SC PC
Description
PART NO
A86SC PC
Description
1/2" Sweat x 3/8" OD, Angle Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
A86SC PC
Description
1/2" Sweat x 3/8" OD, Angle Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
A86SC PC
Description
1/2" Sweat x 3/8" OD, Angle Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | A86SC PC |
| Description | 1/2" Sweat x 3/8" OD, Angle Valve, Plated |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
A86SC PC |
|
Product Name
|
Angle Sweat Inlet Valve |
|
Valve Type
|
Angle; Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Check
Primary Material
PVDF; PVDF
Valve Size
3.00 inch (76.20 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Thermostatic Expansion
Media
R-404A, R-507A
Valve Size
0.62 inch (15.87 mm)
View Details