NOVA PLUMBING TECHNOLOGIES
A86C RB -- ANGLE QUARTER TURN VALVE
Nova Plumbing Technologies
Angle Quarter Turn Valve
A86C RB
Description
PART NO
A86C RB
Description
1/2" Nom Compression X 3/8 OD, Angle Valve, Unplated
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
A86C RB
Description
1/2" Nom Compression X 3/8 OD, Angle Valve, Unplated
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
A86C RB
Description
1/2" Nom Compression X 3/8 OD, Angle Valve, Unplated
Country of Origin
ITALY
Material
NORMAL BRASS
| |
| PART NO | A86C RB |
| Description | 1/2" Nom Compression X 3/8 OD, Angle Valve, Unplated |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
|
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
A86C RB |
|
Product Name
|
Angle Quarter Turn Valve |
|
Valve Type
|
Angle; Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
|
Valve Size
|
0.38 to 0.50 inch (9.52 to 12.70 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Control Valve
Media
Hydraulic
Maximum Pressure
3000.00 psi (2111 m H2O)
View Details
Valve Type
Diaphragm
Primary Material
CPVC; CPVC
Valve Size
2.56 inch (65.00 mm)
View Details
Beswick Engineering Co., Inc.
Valve Type
Needle
Primary Material
Brass / Bronze; Stainless Steel; ENP Brass, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Media
Air
View Details
Valve Type
Thermostatic Expansion
Media
R-404A
Valve Size
0.38 inch (9.52 mm)
View Details