NOVA PLUMBING TECHNOLOGIES
A84SC PC -- ANGLE SWEAT INLET VALVE
Nova Plumbing Technologies
Angle Sweat Inlet Valve
A84SC PC
Description
PART NO
A84SC PC
Description
1/2" Nom Sweat x 1/4" OD, Angle Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
A84SC PC
Description
1/2" Nom Sweat x 1/4" OD, Angle Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
A84SC PC
Description
1/2" Nom Sweat x 1/4" OD, Angle Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | A84SC PC |
| Description | 1/2" Nom Sweat x 1/4" OD, Angle Valve, Plated |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
A84SC PC |
|
Product Name
|
Angle Sweat Inlet Valve |
|
Valve Type
|
Angle; Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Diaphragm
Primary Material
CPVC; CPVC
Valve Size
3.15 inch (80.00 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Stainless Steel; 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Thermostatic Expansion
Media
R-404A, R-507A
Valve Size
0.88 inch (22.22 mm)
View Details