NOVA PLUMBING TECHNOLOGIES
A84C PC -- ANGLE QUARTER TURN VALVE
Nova Plumbing Technologies
Angle Quarter Turn Valve
A84C PC
Description
PART NO
A84C PC
Description
1/2" Nom Compression x 1/4" OD, Angle Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
A84C PC
Description
1/2" Nom Compression x 1/4" OD, Angle Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
A84C PC
Description
1/2" Nom Compression x 1/4" OD, Angle Valve, Plated
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | A84C PC |
| Description | 1/2" Nom Compression x 1/4" OD, Angle Valve, Plated |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
A84C PC |
|
Product Name
|
Angle Quarter Turn Valve |
|
Valve Type
|
Angle; Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
|
Valve Size
|
0.25 to 0.50 inch (6.35 to 12.70 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Ball; Check
Primary Material
PVC; PVC
Valve Size
3.00 inch (76.20 mm)
View Details
Beswick Engineering Co., Inc.
Valve Type
Ball
Primary Material
Stainless Steel; 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Thermostatic Expansion
Media
R-134A
Valve Size
0.38 inch (9.52 mm)
View Details