NOVA PLUMBING TECHNOLOGIES
A66FC PC -- ANGLE PEX VALVE
Nova Plumbing Technologies
Angle PEX Valve
A66FC PC
Description
PART NO
A66FC PC
Description
3/8 FIP x 3/8 OD Angle Valve Plated
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
A66FC PC
Description
3/8 FIP x 3/8 OD Angle Valve Plated
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
A66FC PC
Description
3/8 FIP x 3/8 OD Angle Valve Plated
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | A66FC PC |
| Description | 3/8 FIP x 3/8 OD Angle Valve Plated |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
A66FC PC |
|
Product Name
|
Angle PEX Valve |
|
Valve Type
|
Angle; Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
|
Valve Size
|
0.38 inch (9.52 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Check
Media
Hydraulic
Maximum Pressure
5000.00 psi (3519 m H2O)
View Details
Valve Type
Ball; Check
Primary Material
PVDF; PVDF
Valve Size
1.50 inch (38.10 mm)
View Details
Beswick Engineering Co., Inc.
Valve Type
Check
Primary Material
Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
View Details
Valve Type
Thermostatic Expansion
Media
R-22
Valve Size
0.25 inch (6.35 mm)
View Details