NOVA PLUMBING TECHNOLOGIES
A64BC PC -- ANGLE PEX VALVE
Nova Plumbing Technologies
Angle PEX Valve
A64BC PC
Description
PART NO
A64BC PC
Description
3/8 PEX x 1/4 OD Angle Valve Plated
Country of Origin
ITALY
Material
NORMAL BRASS
-
Nova Plumbing Technologies
Description
PART NO
A64BC PC
Description
3/8 PEX x 1/4 OD Angle Valve Plated
Country of Origin
ITALY
Material
NORMAL BRASS
Suppliers
PART NO
A64BC PC
Description
3/8 PEX x 1/4 OD Angle Valve Plated
Country of Origin
ITALY
Material
NORMAL BRASS
| PART NO | A64BC PC |
| Description | 3/8 PEX x 1/4 OD Angle Valve Plated |
| Country of Origin | ITALY |
| Material | NORMAL BRASS |
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Valves |
|
Product Number
|
A64BC PC |
|
Product Name
|
Angle PEX Valve |
|
Valve Type
|
Angle; Shut Off
|
|
Primary Material
|
Brass / Bronze
|
|
Media
|
Water
|
|
Valve Size
|
0.25 to 0.38 inch (6.35 to 9.52 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Valve Type
Solenoid
Media
Air
Connection Description
Threaded; 1/4 NPT
View Details
Valve Type
Diaphragm
Primary Material
CPVC; CPVC
Valve Size
0.98 inch (25.00 mm)
View Details
Beswick Engineering Co., Inc.
Primary Material
Stainless Steel; 303 Stainless Steel
Maximum Pressure
500.00 psi (352 m H2O)
Connection Description
Threaded
View Details
Valve Type
Thermostatic Expansion
Media
R-23
Valve Size
0.38 inch (9.52 mm)
View Details